EN
  • EN
  • DE

360005

Part No 360005
Manufacturer Elesa USA Corporation
Catalog Bumpers, Feet, Pads, Grips
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bag
Product Status Active
Type Levelling Foot
Color Black
Ultra Librarian 3D Model Ultra Librarian 360005 CAD Model

Description

LSQ.A-SST, ADJUSTABLE FEET, LEVE

You May Also Be Interested in

3M
BUMPER CYL 0.44" DIA CLR 1=1000
Lowest to $0.2727
Essentra Components
FOOT CYLINDRICAL 3.15" DIA BLACK / Foot Cylindrical, Tapered 3.150" Dia (80.00mm) Nylon Black
Need more? Email Us
J.W. Winco
Foot Cylindrical, Recessed Center 6.000" Dia (152.40mm) Steel Yellow
Need more? Email Us
J.W. Winco
STEEL ZINC PLATED LEVELING FEET
Lowest to $145.6894
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
3M
Feet, Stick On, 3.5X12.7Dia, Blk, Pk60 Rohs Compliant: Yes
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess