Products specifications Report Issue?

Number of Positions 2 ~ 12
Index Stops Adjustable
Number of Decks 1
Number of Poles per Deck 1
Circuit per Deck SP12T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 300mA (AC), 500mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 28 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 12.70mm
Angle of Throw 30°
Contact Material Brass
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Depth Behind Panel 20.12mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559459-C4D0112N-A
Ultra Librarian 3D Model Ultra Librarian C4D0112N-A CAD Model

You May Also Be Interested in

C&K Components
SWITCH ROTARY 2POS 0.4VA 20V
Need more? Email Us
ECAD model for A11403RNZB
C&K Components
SWITCH ROTARY 10POS 2.5A 125V
Need more? Email Us
ECAD model for A11015RNCQ
C&K Components
SWITCH ROTARY 5POS 250MA 125V
Need more? Email Us
ECAD model for MB05L2NZGF
C&K Components
SWITCH ROTARY 4POS 2.5A 125V
Need more? Email Us
ECAD model for A30415RNCQE
Grayhill Inc.
SWITCH ROTARY 2-10POS 250MA 115V
Need more? Email Us
ECAD model for 71AD36-02-1-AJN
E-SWITCH
SWITCH ROTARY 4POS 350MA 125V
Need more? Email Us
ECAD model for KC14A13.002NLS
Grayhill Inc.
SWITCH ROTARY 2-5POS 1A 115V
Need more? Email Us
ECAD model for 42D36-01-2-AJN
Electroswitch
SWITCH ROTARY 2-4POS 300MA 125V
Need more? Email Us
ECAD model for C4D1204N-A
ALPS Electric
SWITCH ROTARY SP4T .3A 16VDC
Lowest to $3.0947
ECAD model for SRBV141201

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention