EN
  • EN
  • DE

A20642MNCB

Part No A20642MNCB
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 6POS 0.4VA 20V  /  Rotary Switch 6 Position DP6T 0.4VA (AC/DC) 20 VAC Panel Mount, Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Rotary Switches
Mfr C&K
Series A
Package Tray
Number of Positions 6
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP6T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Round (6mm Dia)
Actuator Length 42.00mm
Angle of Throw 30°
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Panel Mount, Through Hole
Termination Style PC Pin
Depth Behind Panel 14.48mm
Panel Cutout Dimensions Circular - 10.21mm Dia
Base Product Number A20642MN
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9020
Other Names -A20642MNCB,2266-A20642MNCB
Standard Package 36
Win Source Part Number 1042024-A20642MNCB
Ultra Librarian 3D Model Ultra Librarian A20642MNCB CAD Model

Description

The C&K A20642MNCB is a rotary switch with six positions and a circuit per deck of DP6T.

  • Positions: Six
  • Circuit per Deck: DP6T
  • Actuator Type: Round (6mm Dia)
  • Actuator Length: 42.00mm
  • Contact Timing: Non-Shorting (BBM)
  • Index Stop: Fixed
  • Voltage Rating: 20 V AC/DC
  • Current Rating: 0.4VA (AC/DC)
  • Panel Cutout Dimension: Circular - 10.21mm Dia
  • Standard Package: 36
  • RoHS Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

C&K Components
SWITCH ROTARY 5POS 5A 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-10POS 250MA 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 7POS 2.5A 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-5POS 150MA 115V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-6POS 300MA 125V
Need more? Email Us
E-SWITCH
SWITCH ROTARY 8POS 350MA 125V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-12POS 1A 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 12POS 150MA 115V
Need more? Email Us
CTS Electrocomponents
SWITCH ROTARY 12POS 750MA 125V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess