Products specifications Report Issue?

Number of Positions 2 ~ 12
Index Stops Adjustable
Number of Decks 2
Number of Poles per Deck 1
Circuit per Deck SP12T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 300mA (AC), 500mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 28 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 12.70mm
Angle of Throw 30°
Contact Material Brass
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Depth Behind Panel 27.33mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559460-C4D0212N-A
Ultra Librarian 3D Model Ultra Librarian C4D0212N-A CAD Model

You May Also Be Interested in

C&K Components
SWITCH ROTARY 12POS 2.5A 125V
Need more? Email Us
ECAD model for A11203RNZQ
C&K Components
SWITCH ROTARY 4POS 2.5A 125V
Need more? Email Us
ECAD model for A10405RNZQF
C&K Components
SWITCH ROTARY 2POS 2.5A 125V
Need more? Email Us
ECAD model for A102S1RNZQ
Grayhill Inc.
SWITCH ROTARY 2-12POS 250MA 115V
Need more? Email Us
ECAD model for 71BDF30-02-1-AJN
C&K Components
SWITCH ROTARY 6POS 2.5A 125V
Need more? Email Us
ECAD model for A20605RSZQ
Grayhill Inc.
SWITCH ROTARY 2-10POS 250MA 115V
Need more? Email Us
ECAD model for 71BDF36-02-1-AJN
Grayhill Inc.
SWITCH ROTARY 10POS 15A 120V
Need more? Email Us
ECAD model for 19101-10UL
C&K Components
SWITCH ROTARY 5POS 2.5A 125V
Need more? Email Us
ECAD model for A20505RNCQK
Grayhill Inc.
75AF36-01-1-10N-C / Rotary Switch Position AC
Need more? Email Us
ECAD model for 75AF36-01A10N

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention