EL2171CS High-Speed Operational Amplifier
The EL2171CS is a high-speed operational amplifier designed for various electronic applications requiring precise amplification and high slew rates. Engineered with advanced technology, this operational amplifier provides exceptional performance, making it ideal for high-speed signal processing and demanding industrial applications.
- Applications:
- Analog signal processing
- Sensor interfacing
- Data acquisition systems
- Instrumentation amplifiers
- Features and Benefits:
- High bandwidth of 400 MHz
- Low power consumption
- Fast settling time
- Improved noise performance
- Additional Details:
- Slew rate: 1200 V/µs
- Supply voltage: ±5V
- Package type: SOIC-8