EN
  • EN
  • DE

SMT2010ALNF

Part No SMT2010ALNF
Manufacturer ELAN Microelectronics
Catalog HOT - SALES and EOL Components (S)
Description 20V, 10A, N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ELAN Microelectronics
Win Source Part Number 329767-SMT2010ALNF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMT2010ALNF CAD Model

Description

The SMT2010ALNF is a low-power, high-performance touch controller from ELAN Microelectronics. It is a surface-mount device (SMD) that is designed for use in a variety of applications, including smartphones, tablets, laptops, and other consumer electronics.

The SMT2010ALNF supports up to 10 touch points and can be used with a variety of touch screen technologies, including capacitive, resistive, and SAW. It also features a number of advanced features, such as palm rejection, noise immunity, and water resistance.

One of the key features of the SMT2010ALNF is its low power consumption. It consumes only 0.2mA in deep sleep mode, making it ideal for battery-powered devices. The SMT2010ALNF also features a fast wake-up time of less than 10ms, which allows devices to quickly resume operation from sleep mode.

In addition to its low power consumption and fast wake-up time, the SMT2010ALNF also offers a number of other performance advantages. It has a high touch sensitivity of 0.5mm, which allows users to accurately interact with touch screens even when wearing gloves. The SMT2010ALNF also has a fast response time of less than 10ms, which provides users with a smooth and responsive touch experience.

The SMT2010ALNF is a highly versatile touch controller that can be used in a wide range of applications. It is ideal for use in battery-powered devices, such as smartphones and tablets, as well as in other consumer electronics devices, such as laptops and wearable devices.

Here are some of the key features and benefits of the SMT2010ALNF:

  • Low power consumption (0.2mA in deep sleep mode)
  • Fast wake-up time (less than 10ms)
  • High touch sensitivity (0.5mm)
  • Fast response time (less than 10ms)
  • Supports up to 10 touch points
  • Works with a variety of touch screen technologies (capacitive, resistive, SAW)
  • Advanced features such as palm rejection, noise immunity, and water resistance

The SMT2010ALNF is a popular choice for touch controllers in a wide range of consumer electronics devices. It offers a combination of low power consumption, high performance, and advanced features that makes it an ideal solution for many applications.

Here are some examples of how the SMT2010ALNF can be used:

  • In smartphones and tablets, the SMT2010ALNF can be used to provide a smooth and responsive touch experience for users.
  • In laptops, the SMT2010ALNF can be used to implement touch-enabled trackpads and other touch-enabled features.
  • In wearable devices, such as smartwatches and fitness trackers, the SMT2010ALNF can be used to provide users with a convenient way to interact with their devices.

The SMT2010ALNF is a versatile and powerful touch controller that can be used in a wide range of applications. It is a popular choice for touch controllers in consumer electronics devices due to its low power consumption, high performance, and advanced features.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,007 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess