The EM91403BP is a microcontroller manufactured by ELAN Microelectronics. This component likely served in various embedded applications, providing control and processing capabilities. Given its 'END - OF - LIFE' status, it's important to note that it's no longer in production or actively supported. Information on this component may be limited to legacy documentation and online resources.
Applications:
- Remote Control Units
- Consumer Electronic Devices
- Low-Power Control Applications
- Simple Automation Systems
- Legacy Embedded Systems
Features:
- 8-bit Microcontroller Architecture
- Integrated ROM for Program Storage
- RAM for Data Manipulation
- Multiple I/O Pins for Interfacing with Peripherals
- Internal Timer/Counter Modules
- Interrupt Capability for Event Handling
Benefits:
- Cost-Effective Solution for Simple Control Tasks
- Low Power Consumption Suitable for Battery-Powered Devices
- Compact Design for Space-Constrained Applications
- Ease of Integration into Existing Systems (Legacy)
- Reliable Operation within Specified Parameters
Additional Details:
Specific technical details about the EM91403BP may include:
- Operating Voltage: Typically in the range of 3V to 5V.
- Clock Speed: Determined by an internal or external oscillator.
- Number of I/O Pins: Varies based on the package type.
- Memory Size: Limited ROM and RAM capacity, suitable for small programs.
- Package Type: Likely available in DIP or SOP packages.
Due to its end-of-life status, obtaining precise specifications requires accessing archived datasheets. This microcontroller was likely used in applications where simplicity and cost-effectiveness were primary considerations.