The TPSMC9.1A is a Transient Voltage Suppressor (TVS) diode manufactured by EIC Discrete Semiconductors. It is designed to protect sensitive electronic components from voltage transients caused by events such as lightning strikes, inductive switching, and electrostatic discharge (ESD). This device is characterized by its fast response time and robust surge handling capability, effectively clamping transient voltages to protect downstream circuitry.
Applications:
- I/O port protection in industrial control systems.
- Surge protection in power supplies and power distribution networks.
- ESD protection for consumer electronics devices, such as smartphones and tablets.
- Transient voltage suppression in automotive electronic control units (ECUs).
- Data line protection for communication interfaces like USB and Ethernet.
Features:
- High Surge Current Capability: Withstands high surge currents without performance degradation.
- Fast Response Time: Quickly clamps transient voltages to a safe level, protecting sensitive components.
- Low Clamping Voltage: Minimizes the voltage across protected components, preventing potential damage.
- Unidirectional Configuration: Provides protection against positive polarity transients.
- RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives.
Benefits:
- Enhanced System Reliability: Protects sensitive components from damage due to transient voltage events, increasing overall system reliability.
- Minimized Downtime: Reduces the risk of equipment failure caused by voltage surges, minimizing downtime and maintenance costs.
- Improved Product Lifespan: Extends the lifespan of electronic products by protecting them from harmful voltage transients.
- Simplified Circuit Design: Easy to integrate into existing circuits, simplifying the design process.
- Cost-Effective Protection: Provides a cost-efficient solution for transient voltage protection.
Additional Details:
The TPSMC9.1A features a stand-off voltage of 9.1V. It has a peak pulse power dissipation of up to 1500W (for a 10/1000 μs waveform). The typical clamping voltage is around 15.6V. The diode is available in a surface-mount SMC (DO-214AB) package. The operating temperature range is typically from -55°C to +150°C. Always refer to the manufacturer’s datasheet for precise specifications, application guidelines, and derating information to ensure optimal performance and protection.