EN
  • EN
  • DE

SZ4518

Part No SZ4518
Manufacturer EIC discrete Semiconductors
Catalog Electronic Wholesale
Description SURFACE MOUNT SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EIC discrete Semiconductors
Win Source Part Number 1263289-SZ4518
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SZ4518 CAD Model

Description

The SZ4518 is a PNP Epitaxial Planar Transistor from EIC discrete Semiconductors, designed for use in various general-purpose amplifier and switching applications. This transistor is characterized by its reliable performance and suitability for low to medium power circuits.

Applications:

  • General-purpose amplification: Suitable for amplifying analog signals in various electronic circuits.
  • Switching circuits: Used as a switch to control current flow in electronic devices.
  • Signal processing: Employed in circuits for manipulating and modifying electronic signals.
  • Audio amplifiers: Can be found in the pre-amplifier or driver stages of audio amplification systems.
  • DC-DC converters: Used in switching regulators for converting DC voltage levels.

Features:

  • PNP transistor: Utilizes a PNP structure, offering specific current flow characteristics.
  • Epitaxial planar construction: Provides improved performance and reliability compared to older transistor designs.
  • Low collector-emitter saturation voltage: Ensures efficient switching and minimal power loss.
  • High current gain (hFE): Offers substantial amplification of the input current.
  • Fast switching speed: Enables rapid switching between on and off states.

Benefits:

  • Efficient amplification: Delivers robust amplification of weak signals.
  • Reliable switching: Provides consistent and dependable switching performance.
  • Compact design: Allows for integration into small electronic devices.
  • Cost-effective: Offers a balance of performance and affordability.
  • Wide operating temperature range: Functions effectively in various environmental conditions.

Additional Details:

The SZ4518 typically comes in a through-hole package, such as TO-92. Key specifications include collector-base voltage (VCBO), collector-emitter voltage (VCEO), emitter-base voltage (VEBO), collector current (IC), and power dissipation (PD). Refer to the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and package dimensions. The datasheet also provides detailed information on safe operating area and derating curves.

This transistor is suitable for use in both new designs and replacements in existing circuits, where a reliable and general-purpose PNP transistor is required.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0731 $50.0735
1,670+ $0.0600 $100.2000
2,585+ $0.0581 $150.1885
3,555+ $0.0563 $200.1465
4,600+ $0.0544 $250.2400
6,150+ $0.0488 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess