EN
  • EN
  • DE
Part No SNWA
Manufacturer EIC discrete Semiconductors
Catalog Electronic Wholesale
Description SURFACE MOUNT RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EIC discrete Semiconductors
Win Source Part Number 1256793-SNWA
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SNWA CAD Model

Description

The SNWA is a rectifier diode manufactured by EIC Discrete Semiconductors. Rectifier diodes are semiconductor devices designed to convert alternating current (AC) to direct current (DC). They are fundamental components in power supplies and various electronic circuits.

Applications:

  • Power Supplies: Used in AC-DC power supplies for converting mains AC voltage to DC voltage for electronic devices.
  • Adapters: Found in wall adapters for charging mobile phones, laptops, and other electronic gadgets.
  • Inverters: Employed in inverters to convert DC voltage (e.g., from batteries) to AC voltage.
  • Voltage Multipliers: Used in voltage multiplier circuits to generate higher DC voltages from lower AC voltages.
  • Free-wheeling Diodes: Implemented as free-wheeling diodes across inductive loads (e.g., relays, motors) to protect circuits from voltage spikes during switching.

Features:

  • Rectification: Designed specifically for rectifying AC signals.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Reverse Voltage Capability: Can withstand high reverse voltages without breakdown.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Compact Package: Available in various surface-mount and through-hole packages for easy integration.

Benefits:

  • Efficient Power Conversion: Enables efficient conversion of AC to DC, reducing energy waste.
  • Circuit Protection: Protects circuits from reverse voltage damage.
  • Reliable Operation: Provides reliable performance in various operating conditions.
  • Compact Design: Allows for compact and space-saving designs.
  • Cost-Effective: Offers a cost-effective solution for rectification applications.

Additional Details:

Specific electrical characteristics such as forward voltage, reverse leakage current, and maximum reverse voltage are crucial parameters. These can typically be found in the manufacturer's datasheet. The package type (e.g., SMA, SMB, DO-41) also influences its application in different PCB designs. Further specifications like surge current rating are relevant for applications where the diode might be subjected to transient high current conditions.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess