EN
  • EN
  • DE

MBRA210L

Part No MBRA210L
Manufacturer EIC discrete Semiconductors
Catalog Discrete Semiconductor Products
Description DIODE SCHOTTKY 10V 2A DO214AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsDiodesRectifiersSingle Diodes
Mfr EIC SEMICONDUCTOR INC.
Packaging Bag
Part Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 10 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 350 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 700 μA @ 10 V
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Operating Temperature - Junction -65°C ~ 150°C
Ultra Librarian 3D Model Ultra Librarian MBRA210L CAD Model

You May Also Be Interested in

General Semiconductor
DIODE STANDARD 300V 30A TO247AC
Lowest to $7.2410
Infineon Technologies
IGBT MOD 600V 25A 71.5W MOD
Need more? Email Us
General Semiconductor
DIODE SCHOTTKY 100V 8A DO221BC
Lowest to $0.2727
General Semiconductor
DIODE ARR SCHOT 200V 30A TO247AD
Lowest to $13.6363
General Semiconductor
SCR MODULE 1.2KV 355A INT-A-PAK
Lowest to $116.0600
ON Semiconductor
IGBT 400V 41A TO-262
Need more? Email Us
ON Semiconductor
IGBT FIELD STOP 1200V 70A TO-247
Need more? Email Us
General Semiconductor
DIODE SCHOTTKY 60V 2A DO219AD
Lowest to $0.1090
Central Semiconductor Corp
15V 500MW SMD DIODE-ZENER SINGLE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess