EN
  • EN
  • DE

BZX85B47

Part No BZX85B47
Manufacturer EIC discrete Semiconductors
Catalog END - OF - LIFE
Description ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EIC discrete Semiconductors
Win Source Part Number 1158173-BZX85B47
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX85B47 CAD Model

Description

The BZX85B47 is a 1.3W Zener diode manufactured by EIC Discrete Semiconductors. This diode is designed to provide a stable reference voltage of 47V in a variety of electronic circuits.

The BZX85B47 is a silicon planar Zener diode housed in a DO-41 package. It is designed to maintain a constant voltage across its terminals when the current flowing through it is above its knee current and below its maximum current rating. This makes it ideal for voltage regulation, voltage clipping, and surge protection applications.

Applications

  • Voltage Regulation: Maintaining a stable voltage in power supplies and other circuits.
  • Voltage Clipping: Limiting the voltage to a certain level to protect sensitive components.
  • Surge Protection: Protecting circuits from voltage spikes and transients.
  • Reference Voltage Generation: Providing a stable reference voltage for analog circuits.
  • Overvoltage Protection: Protecting circuits from overvoltage conditions.

Features

  • Zener Voltage of 47V: Provides a stable reference voltage of 47V.
  • Power Dissipation of 1.3W: Can handle relatively high power dissipation.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • DO-41 Package: Standard through-hole package for easy mounting.
  • High Surge Current Capability: Can withstand high surge currents.

Benefits

  • Stable Voltage Regulation: Provides a stable and accurate reference voltage.
  • Circuit Protection: Protects circuits from voltage spikes and overvoltage conditions.
  • Easy to Use: Simple to implement in circuit designs.
  • Reliable Operation: Provides reliable performance over a wide range of operating conditions.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation and protection.

Key specifications for the BZX85B47 include a Zener voltage (Vz) of 47V, a power dissipation (Pd) of 1.3W, and a forward voltage (Vf) of approximately 1V at a forward current of 200mA. The Zener voltage tolerance is typically ±5%. The operating temperature range is typically -65°C to +175°C. It is crucial to ensure proper heat sinking to prevent the diode from overheating, especially at higher power dissipation levels.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1977 $59.8850
120+ $0.9829 $117.9480
185+ $0.9517 $176.0645
255+ $0.9217 $235.0335
325+ $0.8905 $289.4125
435+ $0.7981 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess