EN
  • EN
  • DE

Z02W3.3V-X-RTK

Part No Z02W3.3V-X-RTK
Manufacturer KEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 411881-Z02W3.3V-X-RTK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z02W3.3V-X-RTK CAD Model

Description

The Z02W3.3V-X-RTK is a transient voltage suppressor (TVS) diode manufactured by KEC. This component is specifically designed to protect sensitive electronic circuitry from damage caused by voltage transients, such as electrostatic discharge (ESD) and voltage surges. The 3.3V denotes the approximate reverse stand-off voltage, 'X' might refer to a specific characteristic or variant within the Z02W series, and 'RTK' indicates that the component is provided in reel packaging for automated assembly processes.

Applications

  • Portable Electronics: Protecting I/O ports and power rails in smartphones, tablets, and wearables.
  • USB Interfaces: Surge protection for USB data lines and power lines.
  • Low-Voltage Power Supplies: Protecting sensitive components in low-voltage power supplies from transient events.
  • Data Lines: Safeguarding data communication lines such as RS-232, RS-485, and CAN bus.
  • LED Lighting: Providing surge protection for LED drivers and control circuits.

Features

  • Unidirectional TVS Diode: Clamps voltage surges in one direction.
  • Low Clamping Voltage: Minimizes voltage stress on protected components during surge events.
  • Fast Response Time: Quickly responds to transient events, ensuring effective protection.
  • Small Footprint: Allows for compact circuit designs.
  • RTK Packaging: Suitable for automated pick-and-place assembly.

Benefits

  • Increased System Reliability: Protects against damage from voltage surges and ESD, improving overall reliability.
  • Reduced Downtime: Minimizes the risk of system failures caused by transient events.
  • Extended Product Lifespan: Protects components from electrical stress, extending the lifespan of electronic products.
  • Cost-Effective Protection: Provides a cost-effective solution for surge protection.

Technical Specifications

For precise technical specifications of the Z02W3.3V-X-RTK, refer to the official KEC datasheet. However, typical specifications for similar TVS diodes include:

  • Reverse Stand-off Voltage (VRWM): 3.3V (Nominal)
  • Breakdown Voltage (VBR): Voltage at which the diode begins to conduct significantly.
  • Clamping Voltage (VC): The maximum voltage allowed across the diode during a surge event.
  • Peak Pulse Current (IPP): The maximum surge current the diode can handle.
  • Operating Temperature Range: Typically -40°C to +125°C
  • Package Type: SOD-323 or similar.

Important: Always consult the official KEC datasheet for the Z02W3.3V-X-RTK to obtain accurate and up-to-date specifications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Via
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess