EN
  • EN
  • DE

ECS-HFR-30.00-B-TR

Part No ECS-HFR-30.00-B-TR
Manufacturer ECS Inc.
Catalog Resonators
Description CERAMIC RES 30.0000MHZ 8PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Ceramic
Frequency 30 MHz
Frequency Stability ±0.4%
Frequency Tolerance ±0.5%
Features Built in Capacitor
Capacitance 8 pF
Temperature Range - Operating -20°C ~ 80°C
Mounting Type Surface Mount
Case / Package 3-SMD, Non-Standard
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.047\
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1530206-ECS-HFR-30.00-B-TR
Ultra Librarian 3D Model Ultra Librarian ECS-HFR-30.00-B-TR CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CERAMIC RES 3.5800MHZ 15PF T/H / 3.58 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole
Lowest to $0.1435
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
Murata Electronics North America
CER RESONATOR T/H
Need more? Email Us
Abracon LLC
MZTTCS10.00MT / 10 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.3% -25°C ~ 85°C Surface Mount
Lowest to $0.2942
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CERAMIC RES 4.1900MHZ 15PF T/H / 4.19 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess