The EC25 is a surface mount crystal from Ecliptek Corporation, typically used as a frequency control component in electronic circuits. Crystals like the EC25 are vital for generating precise and stable clock signals required for timing and synchronization in various applications. The EC25 series is known for its compact size and reliable performance.
Applications
- Microcontrollers: Provides a stable clock source for microcontroller operations.
- Real-Time Clocks (RTC): Generates accurate timing signals for RTC modules.
- Wireless Communication Devices: Used in oscillators for RF transceivers in applications like Bluetooth, Wi-Fi, and Zigbee.
- Embedded Systems: Provides a stable clock signal for various embedded system functions.
- Consumer Electronics: Found in devices like digital cameras, MP3 players, and other portable electronics.
Features
- Surface Mount Package: Allows for automated assembly and compact circuit board designs.
- High Stability: Provides a stable and accurate frequency output over a wide temperature range.
- Low Aging: Exhibits minimal frequency drift over time, ensuring long-term accuracy.
- Wide Frequency Range: Available in a variety of frequencies to meet different application requirements.
- RoHS Compliant: Meets environmental regulations for hazardous substances.
Benefits
- Precise Timing: Ensures accurate timing and synchronization in electronic circuits.
- Reliable Performance: Provides stable and consistent performance over a wide range of operating conditions.
- Compact Design: Enables smaller and more compact electronic devices.
- Easy Integration: Simple to integrate into existing circuit designs.
- Long-Term Stability: Maintains accuracy over time, minimizing the need for recalibration.
Additional Details
The EC25 crystal typically comes in a ceramic package with dimensions around 3.2 x 2.5 mm or similar. Important specifications include the frequency, frequency tolerance, frequency stability over temperature, load capacitance, and equivalent series resistance (ESR). The crystal's performance is influenced by the external load capacitance, which must be properly selected for optimal accuracy. Refer to the manufacturer's datasheet for detailed specifications, package dimensions, and recommended operating conditions.