EN
  • EN
  • DE

512FLL-555

Part No 512FLL-555
Manufacturer ebm-papst
Catalog Custom Parts (0 - A)
Description DC Tubeaxial Fan
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231426-512FLL-555
Categories Custom Parts
Manufacturer ebm-papst
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 512FLL-555 CAD Model

Description

The 512FLL-555 is a fan manufactured by ebm-papst, a leading provider of fans and motors. This particular model is designed for various cooling applications and offers reliable performance with efficient airflow.

Applications:

  • Electronic Equipment Cooling: Cooling servers, power supplies, and other electronic components.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for air circulation.
  • Industrial Machinery: Cooling industrial equipment and machinery.
  • Medical Devices: Cooling medical equipment and devices where temperature control is critical.

Features:

  • Compact Design: Space-saving design allows for use in tight spaces.
  • Efficient Airflow: Provides optimal cooling performance.
  • Low Noise Operation: Designed for quiet operation.
  • Durable Construction: Made from high-quality materials for long-lasting performance.

Benefits:

  • Improved System Reliability: Prevents overheating and extends the lifespan of electronic components.
  • Reduced Energy Consumption: Efficient design minimizes energy usage.
  • Quiet Operation: Minimizes noise pollution in the operating environment.
  • Long Service Life: Ensures reliable performance over an extended period.

Additional Details:

The 512FLL-555 fan typically features a specific voltage rating (e.g., 12V, 24V), airflow rate (CFM), and static pressure. The frame material and impeller design are also important specifications. The fan may include features such as speed control, thermal overload protection, and reverse polarity protection. Key specifications to consider are the fan's dimensions, bearing type (e.g., ball bearing, sleeve bearing), and operating temperature range. Consult the manufacturer's datasheet for detailed technical specifications and performance curves.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Amd
Need more? Email Us
Linear Technology
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess