EN
  • EN
  • DE

A1020-2R5105

Part No A1020-2R5105
Manufacturer Eaton-Electronics Division
Catalog Electric Double Layer Capacitors, Supercaps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Capacitance 1 F
Tolerance -20%, +80%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 90mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.413" Dia (10.50mm)
Height - Seated (Max) 0.878" (22.30mm)
Operating Temperature -25°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian A1020-2R5105 CAD Model

Description

CAP 1F -20% +80% 2.5V T/H

You May Also Be Interested in

Taiyo Yuden
Coin Type Polyacene Capacitors | CAP 300MF 3.3V SURFACE MNT
Need more? Email Us
Eaton Bussmann
CAP 35F -10% +30% 2.5V T/H / Cap Supercap 35F 2.5V -10% to 30% (16.5 X 38mm) Radial Cylindrical 5.08mm 32uA 0.03 Ohm 70°C Bulk
Lowest to $6.7759
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $0.8160
Kemet
Super Capacitors | CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.1065
Taiyo Yuden
CAP 30MF 3.3V SURFACE MOUNT
Lowest to $0.1686
Cooper Bussmann, Inc.
Cap Supercap 1F 5.5V -20% to 80% (21.5 X 7.1mm) Radial Stacked Coin 5mm 30 Ohm 1000h 70°C Tray / Coin Cell Supercapacitors | CAP 1F -20% +80% 5.5V T/H
Lowest to $4.3657
Taiyo Yuden
CAP 30MF 3.3V SURFACE MOUNT
Lowest to $0.5735
Taiyo Yuden
CAPACITOR 30MF 3.3V COIN
Lowest to $0.6468
Panasonic
CAP 70F -20% +40% 2.1V T/H / Cap Supercap 70F 2.1V -20% to 40% (18 X 50mm) Radial 7.5mm 1000h 60°C Bulk
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess