EN
  • EN
  • DE

SS12ET30-102L4

Part No SS12ET30-102L4
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058019-SS12ET30-102L4
Categories OEM Parts( S )
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS12ET30-102L4 CAD Model

Description

The SS12ET30-102L4 is a robust and reliable common mode choke from Eaton's Cutler Hammer line, designed to suppress common-mode noise in various electronic systems. This choke is particularly effective in mitigating electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring the stable and clean operation of sensitive circuits.

Applications:

  • Power Supplies: Used to filter noise in power supplies, ensuring clean power delivery to connected devices.
  • Inverters: Employed to reduce EMI generated by inverters, preventing interference with other electronic equipment.
  • Motor Drives: Helps in suppressing noise generated by motor drives, ensuring stable and reliable motor operation.
  • LED Lighting: Filters out common-mode noise in LED lighting systems, improving light quality and reducing interference.
  • Networking Equipment: Used in network devices such as routers and switches to minimize noise and ensure data integrity.

Features:

  • High Impedance: Offers high impedance to common-mode noise, effectively suppressing unwanted signals.
  • Low DC Resistance: Features low DC resistance, minimizing power loss and ensuring efficient operation.
  • Compact Size: Designed with a compact form factor, making it suitable for applications with limited space.
  • Excellent EMI Suppression: Provides excellent suppression of electromagnetic interference, ensuring compliance with regulatory standards.
  • Wide Frequency Range: Operates effectively over a wide frequency range, making it versatile for various applications.

Benefits:

  • Improved System Performance: Reduces noise and interference, leading to improved performance and reliability of electronic systems.
  • Enhanced Signal Integrity: Ensures the integrity of signals by filtering out common-mode noise, reducing errors and improving data transmission.
  • Compliance with Standards: Helps in achieving compliance with electromagnetic compatibility (EMC) standards, ensuring regulatory approval.
  • Increased System Reliability: Protects sensitive circuits from noise and interference, increasing the overall reliability of the system.
  • Reduced Development Time: Simplifies the design process by providing a reliable solution for EMI/RFI suppression.

Additional Details:

The SS12ET30-102L4 common mode choke is constructed using high-quality materials and advanced manufacturing techniques, ensuring long-term reliability and performance. It is designed to withstand harsh environmental conditions and is suitable for use in a wide range of industrial and commercial applications. The choke's robust construction and high performance make it an ideal choice for applications where EMI/RFI suppression is critical.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess