EN
  • EN
  • DE

MDL3700A12S01

Part No MDL3700A12S01
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (M - N)
Description Mdl 3P 700A W/2A/2B Aux Sw Rh & St 12-24VAC Or VDC Lh
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081329-MDL3700A12S01
Categories OEM Parts(M-N)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MDL3700A12S01 CAD Model

Description

The Eaton / Cutler Hammer MDL3700A12S01 is a molded case circuit breaker designed to provide overcurrent and short-circuit protection in electrical systems. This breaker is a critical component for safeguarding electrical equipment and preventing damage due to faults.

Applications

  • Industrial machinery: Protecting motors, drives, and control circuits in manufacturing environments.
  • Commercial buildings: Providing branch circuit protection in distribution panels.
  • HVAC systems: Safeguarding heating, ventilation, and air conditioning equipment.
  • Power distribution panels: Serving as a main or branch breaker in electrical distribution systems.
  • OEM equipment: Integration into original equipment manufacturer products requiring circuit protection.

Features

  • Molded case construction: Provides robust protection for internal components.
  • Thermal-magnetic trip mechanism: Offers protection against both overloads and short circuits.
  • Fixed thermal and magnetic trip settings: Ensures consistent and reliable protection.
  • UL Listed: Meets Underwriters Laboratories safety standards.
  • Standard interrupting capacity: Suitable for a wide range of applications with moderate fault current levels.

Benefits

  • Reliable protection: Prevents damage to equipment and reduces downtime due to electrical faults.
  • Easy installation: Simple and straightforward installation process.
  • Long service life: Durable construction ensures long-term reliability.
  • Compact design: Space-saving design allows for efficient use of panel space.
  • Cost-effective solution: Provides reliable protection at a competitive price point.

Additional Details

The MDL3700A12S01 features a voltage rating suitable for typical industrial and commercial power systems. Its amperage rating is designed to handle specific load requirements, ensuring proper protection without nuisance tripping. The breaker's interrupting capacity is adequate for handling moderate fault currents commonly found in these applications. The thermal trip element responds to overload conditions, while the magnetic trip element provides instantaneous protection against short circuits. Cutler-Hammer breakers are known for their reliability and adherence to industry standards, making them a trusted choice for electrical protection.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess