EN
  • EN
  • DE

HMCP400L5C

Part No HMCP400L5C
Manufacturer Eaton / Cutler Hammer
Catalog Custom Parts (E - I)
Description Motor Circuit Protector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167865-HMCP400L5C
Categories Custom Parts
Manufacturer Eaton / Cutler Hammer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMCP400L5C CAD Model

Description

The HMCP400L5C is a Molded Case Circuit Breaker manufactured by Eaton / Cutler Hammer. It's part of the HMCP series, designed to provide overcurrent and short-circuit protection in electrical distribution systems. This specific model is a 400 Ampere circuit breaker, commonly used in industrial and commercial applications to protect electrical circuits and equipment from damage.

Applications:

  • Industrial Machinery: Protecting electrical circuits in industrial equipment.
  • Commercial Buildings: Providing overcurrent protection in commercial electrical systems.
  • Motor Control Centers (MCCs): Used as a main or branch circuit breaker in MCCs.
  • Panelboards: Protecting circuits within panelboards.
  • Generators: Providing overcurrent protection for generators and related circuits.

Features:

  • Molded Case Construction: Provides durable and reliable protection.
  • Overcurrent Protection: Protects against excessive current flow.
  • Short-Circuit Protection: Quickly interrupts fault currents during short circuits.
  • Thermal-Magnetic Trip: Provides both thermal and magnetic tripping characteristics.
  • Fixed Trip Settings: Pre-set trip settings for specific current levels.
  • High Interrupting Capacity: Capable of interrupting high fault currents.

Benefits:

  • Equipment Protection: Prevents damage to electrical equipment and circuits.
  • Personnel Safety: Reduces the risk of electrical hazards.
  • Reliable Operation: Ensures consistent and dependable performance.
  • Easy Installation: Designed for straightforward installation in electrical panels.
  • Compliance: Meets relevant industry standards and safety regulations.

Additional Details: The HMCP400L5C is a 3-pole circuit breaker with a voltage rating typically up to 600VAC. It's designed to be mounted in electrical panels or motor control centers. The thermal-magnetic trip mechanism provides both overload and short-circuit protection. The interrupting capacity of this breaker is a critical specification, indicating the maximum fault current it can safely interrupt. It is important to consult the manufacturer's datasheet for detailed specifications, including voltage ratings, interrupting capacity, and specific installation requirements. Proper installation and maintenance are crucial for ensuring the breaker's reliable operation and longevity.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Fastrax
Lowest to $32.6415
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Crouse-Hinds
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess