EN
  • EN
  • DE

SLPT698/2170DMNW

Part No SLPT698/2170DMNW
Manufacturer PulseLarsen Antennas
Catalog RF Antennas
Description RF ANT 829MHZ/2.205GHZ DOME N / 829MHz, 2.205GHz 3G, 4G, DSRC, LTE, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.51dBi, 4.81dBi N Type Female Connector Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr PulseLarsen Antennas
Series Shadow
Package Bulk
RF Family/Standard Cellular, General ISM, WiFi
Frequency Group Wide Band
Frequency (Center/Band) 829MHz, 2.205GHz
Frequency Range 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz
Antenna Type Dome
Number of Bands 2
VSWR 3, 2.2
Gain 3.51dBi, 4.81dBi
Power - Max 10 W
Termination N Type Female
Ingress Protection IP67
Mounting Type Connector Mount
Height (Max) 3.099" (78.71mm)
Applications 3G, 4G, DSRC, LTE, ISM, Wi-Fi
MSL Level Not Applicable
ECCN EAR99
HTSUS 8529.10.9100
Other Names SLPT698/2170DMNW-ND,1837-1099
Standard Package 96
Win Source Part Number 991219-SLPT698/2170DMNW
Ultra Librarian 3D Model Ultra Librarian SLPT698/2170DMNW CAD Model

Description

The Shadow series antenna from PulseLarsen Antennas is a dome type antenna that operates at a frequency range of 698MHz ~ 960MHz and 1.71GHz ~ 2.7GHz.

  • Antenna Type: Dome
  • Frequency Range: 698MHz ~ 960MHz and 1.71GHz ~ 2.7GHz
  • Frequency Group: Wide Band
  • Frequencies: 829MHz and 2.205GHz
  • Applications: 3G, 4G, DSRC, LTE, ISM, and Wi-Fi
  • Gain: 3.51dBi and 4.81dBi
  • VSWR: 3 and 2.2
  • Package Type: Bulk
  • Standard Package: 96 pieces
  • Termination Style: N type female
  • Ingress Protection: IP67
  • Mounting: Connector
  • Height: 3.099" (78.71mm)
  • Power Rating: 10W

You May Also Be Interested in

Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us
Molex, LLC
RF ANT 1.561/1.575GHZ CER PATCH
Lowest to $21.7353
Pulse
ANT 5G FR1 WIFI 6E/7 GNSS MIMO
Need more? Email Us
Rainsun
RF ANTENNA Patch Surface Mount
Lowest to $0.7859
Pulse
ANT SPG BASE-WHP ENC 4.5DB 890
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess