EN
  • EN
  • DE

GEB1100FFG

Part No GEB1100FFG
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (F - I)
Description GEB1100FFG - Eaton Cutler-Hammer Labeled EG 1P 100A 25kA@240V bkr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977094-GEB1100FFG
Categories OEM Parts(F-I)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GEB1100FFG CAD Model

Description

The GEB1100FFG is a molded case circuit breaker manufactured by Eaton/Cutler-Hammer. It is designed to protect electrical circuits from overloads and short circuits in industrial and commercial applications. It's part of Eaton's series of circuit breakers that provide reliable and robust circuit protection.

Applications:

  • Industrial control panels
  • Commercial buildings
  • Power distribution systems
  • Motor control centers
  • HVAC systems

Features:

  • Molded case construction
  • Thermal-magnetic trip mechanism
  • Fixed trip settings
  • High interrupting capacity
  • UL Listed
  • CSA Certified
  • RoHS compliant

Benefits:

  • Provides reliable protection against overloads and short circuits
  • Durable construction for long-lasting performance
  • Easy to install and maintain
  • Meets industry safety standards
  • Environmentally friendly

Additional Details:

The Eaton/Cutler-Hammer GEB1100FFG circuit breaker offers a reliable and robust solution for circuit protection in a wide range of industrial and commercial applications. The molded case construction provides a durable enclosure that protects the internal components from harsh environments. The thermal-magnetic trip mechanism provides both overload and short-circuit protection, with the thermal element responding to prolonged overcurrent conditions and the magnetic element responding to instantaneous short-circuit currents. The fixed trip settings ensure consistent and predictable performance. The high interrupting capacity allows the circuit breaker to safely interrupt high-fault currents, preventing damage to equipment and personnel. The GEB1100FFG is UL Listed and CSA Certified, indicating that it has been tested and certified to meet industry safety standards. It is also RoHS compliant, meeting environmental regulations. When selecting a circuit breaker, it is important to consider the voltage, current, and interrupting capacity requirements of the application. Proper installation and maintenance are essential to ensure reliable performance and safety. Always consult the Eaton/Cutler-Hammer datasheet for the most accurate and up-to-date specifications, including trip curves, dimensions, and installation instructions.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess