EN
  • EN
  • DE

VP4-0140-R

Part No VP4-0140-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 6 COIL 11.3UH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Number of Coils 6
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 0.709" L x 0.709" W (18.00mm x 18.00mm)
Height 0.394" (10.00mm)
Win Source Part Number 043627-VP4-0140-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VP4-0140-R CAD Model

Description

The VP4-0140-R, manufactured by Eaton Bussmann, is a surge protection device (SPD) designed to protect sensitive electronic equipment from transient overvoltage events caused by lightning strikes, power surges, and switching operations. It is engineered to provide reliable protection and enhance the lifespan of connected equipment.

Applications:

  • Electrical Panels: Protects circuit breakers and connected loads from surges.
  • Industrial Machinery: Safeguards sensitive control systems and motors from voltage spikes.
  • Commercial Buildings: Protects lighting systems, HVAC equipment, and other electrical infrastructure.
  • Residential Homes: Provides whole-house surge protection for appliances and electronics.
  • Telecommunications Infrastructure: Protects communication lines and equipment from lightning strikes.

Features:

  • High Surge Capacity: Withstands large surge currents without degradation.
  • Multiple Protection Modes: Provides protection for line-to-line, line-to-ground, and neutral-to-ground surges.
  • LED Status Indication: Indicates the operational status of the surge protection device.
  • Easy Installation: Designed for simple and quick installation.
  • Robust Construction: Built to withstand harsh environmental conditions.

Benefits:

  • Enhanced Equipment Lifespan: Extends the life of connected equipment by protecting against voltage surges.
  • Reduced Downtime: Minimizes the risk of equipment failure and associated downtime.
  • Cost Savings: Prevents damage to expensive electronic equipment, reducing repair and replacement costs.
  • Improved Safety: Protects users and equipment from hazardous voltage surges.
  • Compliance with Standards: Meets industry standards for surge protection devices.

Additional Details:

The VP4-0140-R is typically installed at the service entrance of a building or electrical panel. It is designed to divert surge currents away from sensitive equipment, providing a safe path to ground. The LED status indicator provides a visual indication of the device's operational status, allowing for easy monitoring. This surge protection device is widely used in applications where reliable protection against voltage surges is essential.

Designers and installers are advised to consult the manufacturer's datasheet for detailed specifications, including surge current ratings, voltage protection levels, and installation instructions, to ensure proper application and performance.

You May Also Be Interested in

Bourns Inc.
SMD Inductor/Transformer
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 8.2UH SMD / POWER-CHOKE WE-DD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 11.2UH SMD
Lowest to $4.7454
Bourns Inc.
INDUCT ARRAY 2 COIL 1UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 25UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 89.6UH SMD / Inductor Power Wirewound 89.6uH 30% Ferrite 0.85A 0.145Ohm DCR T/R
Lowest to $5.5181
Bourns Inc.
INDUCT ARRAY 6 COIL 160.6UH SMD
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 284NH SMD / Inductor Power Wirewound 0.284uH/1.14uH 20% 37A/1.5A 0.00038Ohm/0.0015Ohm DCR T/R
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 4.5UH SMD
Lowest to $5.1318

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3959 $64.1877
6+ $17.5556 $105.3336
9+ $17.0070 $153.0630
13+ $16.4584 $213.9592
16+ $15.9098 $254.5568
22+ $14.2639 $313.8058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess