EN
  • EN
  • DE

TR2/6125TD2.5A

Part No TR2/6125TD2.5A
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395537-TR2/6125TD2.5A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR2/6125TD2.5A CAD Model

Description

The Eaton Bussmann TR2/6125TD2.5A is a radial leaded, time-delay (slow-blow) fuse designed to protect electronic circuits from overcurrent conditions, particularly in applications where temporary inrush currents are common. It allows for short-duration overloads without interrupting the circuit, making it suitable for equipment with inductive loads or capacitor charging circuits.

Applications

  • Power supplies
  • Motor circuits
  • Battery chargers
  • Lighting ballasts
  • Industrial control systems

Features

  • Time-delay characteristic: Withstands temporary overloads without blowing.
  • Radial leaded package: Designed for easy PCB mounting.
  • Compact size: Ideal for applications with limited space.
  • High interrupting rating: Safely interrupts high fault currents.
  • Ceramic body: Provides excellent arc suppression and insulation.
  • Agency approvals: Complies with industry safety standards (e.g., UL, CSA).

Benefits

  • Overcurrent protection: Prevents damage to sensitive electronic components.
  • Reduced nuisance tripping: Minimizes unnecessary fuse blowing due to transient overloads.
  • Easy installation: Radial leads simplify PCB assembly.
  • Reliable performance: High interrupting rating ensures safe circuit protection.
  • Durable construction: Ceramic body provides robust arc suppression and electrical insulation.
  • Safety compliance: Agency approvals guarantee adherence to industry regulations.

Additional Details

The TR2/6125TD2.5A is rated for 2.5A (amperes) and a specific voltage, which is typically marked on the fuse or specified in the datasheet. The time-delay feature prevents the fuse from blowing during brief overcurrent events, such as when a motor starts or a capacitor initially charges. This is crucial for maintaining uninterrupted operation in many applications.

The fuse's interrupting rating indicates the maximum fault current that it can safely interrupt. It's essential to select a fuse with an interrupting rating that is sufficient for the potential fault currents in the circuit. The ceramic body helps contain the arc that forms during fuse blowing, preventing fire hazards and damage to surrounding components.

Always consult the Eaton Bussmann datasheet for the TR2/6125TD2.5A fuse for detailed specifications, including the voltage rating, time-current characteristics, interrupting rating, and agency approvals. Proper fuse selection is vital for ensuring effective circuit protection and safety.

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 3.5A 125VAC 63VDC / 3.5 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 3.2A 250VAC 3AB 3AG / 3.2 A 250 V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 32VAC 75VDC 1206
Lowest to $1.0884
Littelfuse Inc.
Axial Lead & Cartridge Fuses 5×20 mm > Time-Lag > 477 Series
Lowest to $1.3710
Eaton Bussmann
FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess