EN
  • EN
  • DE

TR/3216CP-375MA

Part No TR/3216CP-375MA
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395478-TR/3216CP-375MA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/3216CP-375MA CAD Model

Description

The TR/3216CP-375MA is a surface mount chip fuse manufactured by Eaton Bussmann. It provides overcurrent protection in a compact 3216 (1206 imperial) package. This fuse is designed to protect sensitive electronic circuits from damage due to excessive current flow.

Applications

  • Portable Electronics: Smartphones, tablets, digital cameras, and other handheld devices.
  • LED Lighting: Protection for LED drivers and circuits in lighting applications.
  • Power Supplies: Overcurrent protection in low-power power supplies and adapters.
  • Industrial Control Systems: Protection for control circuits and sensors.
  • Medical Devices: Used in portable medical equipment requiring compact overcurrent protection.

Features

  • Compact Size: Small 3216 (1206) footprint for space-constrained applications.
  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.
  • Ceramic Body: Provides excellent insulation and high-temperature stability.
  • Fast Acting: Quickly interrupts the circuit in the event of an overcurrent condition.
  • RoHS Compliant: Meets RoHS requirements for environmental compliance.

Benefits

  • Reliable Circuit Protection: Prevents damage to sensitive components due to overcurrent events.
  • Reduced Product Size: Enables the design of smaller and more compact electronic devices.
  • Lower Manufacturing Costs: Facilitates automated assembly, reducing manufacturing time and costs.
  • Improved Product Reliability: Reduces the risk of product failure due to electrical faults.
  • Environmental Compliance: Meets environmental regulations, ensuring responsible manufacturing practices.

Additional Details

The TR/3216CP-375MA fuse has a current rating of 375mA (0.375 Amps). It is designed for a specific voltage rating (typically 32V or 63V; the datasheet should always be consulted for the exact value). The interrupting rating, which indicates the maximum fault current the fuse can safely interrupt, is a crucial parameter. The specific interrupting rating and voltage rating can be found on the Eaton Bussmann datasheet for this part number.

The fuse is typically constructed with a ceramic body and solderable terminals. Operating temperature range and other performance characteristics are specified in the datasheet. When selecting this fuse, it's important to consider the operating voltage, normal operating current, and potential fault current levels of the circuit it will protect.

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 1.25A 32VAC 63VDC / 1.25 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 25A 500VAC AXIAL / 25 A 500 V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Mersen
MERSEN/FERRAZ SHAWMUT ATM12 Fuse, Fast Acting, 12A, ATM Series, 600V AC, 600V
Lowest to $3.7549
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2681 $92.5362
4+ $37.9637 $151.8548
5+ $36.7775 $183.8875
7+ $35.5902 $249.1314
9+ $34.4040 $309.6360
12+ $30.8454 $370.1448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess