EN
  • EN
  • DE

TR/0603FA250MAT

Part No TR/0603FA250MAT
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395434-TR/0603FA250MAT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/0603FA250MAT CAD Model

Description

The TR/0603FA250MAT is a fast-acting, thin-film fuse manufactured by Eaton Bussmann. It is designed to provide overcurrent protection for sensitive electronic devices and circuits, particularly in space-constrained applications. The 0603 form factor allows for dense board layouts, making it suitable for portable electronics and other compact devices.

Applications

  • Portable electronics (smartphones, tablets)
  • Wearable devices (smartwatches, fitness trackers)
  • Solid-state drives (SSDs)
  • Digital cameras
  • USB devices

Features

  • Fast-Acting: Provides rapid response to overcurrent events, quickly interrupting the circuit.
  • Thin-Film Construction: Offers precise and reliable performance characteristics.
  • 0603 Footprint: Compact size allows for high-density circuit board designs.
  • Surface Mount Technology (SMT): Enables automated assembly and easy integration.
  • RoHS Compliant: Meets environmental standards for the restriction of hazardous substances.

Benefits

  • Effective Overcurrent Protection: Protects sensitive electronic components from damage caused by overcurrent conditions.
  • Space-Saving Design: The small 0603 package allows for use in compact and portable devices.
  • Reliable Performance: Thin-film construction ensures consistent and predictable fuse behavior.
  • Simplified Assembly: Surface mount design allows for efficient and cost-effective manufacturing.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental regulations.

Additional Details

The TR/0603FA250MAT has a current rating of 250mA (0.25A). The voltage rating typically ranges up to 32V, depending on the specific application. The interrupting rating defines the maximum fault current that the fuse can safely interrupt. The fuse is designed to meet industry standards for overcurrent protection. It uses materials providing stable and reliable performance across various operating temperatures. The packaging is designed for automated pick-and-place assembly. The “MAT” suffix may refer to specific packaging or material characteristics. Thin-film fuses are often preferred for their precision and small size.

Fuses are essential safety components in electronic circuits. They are designed to protect circuits from damage due to overcurrent situations. When the current exceeds the fuse's rating, the fuse element melts, opening the circuit and preventing further damage. Fast-acting fuses react quickly to overcurrent events, offering rapid protection for sensitive components.

You May Also Be Interested in

AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 4A 32VAC 63VDC 1206
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess