EN
  • EN
  • DE

TPL-BD 100A 170V

Part No TPL-BD 100A 170V
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CRTRDGE 100A 170VDC CYLINDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Bulk
Status Active
Fuse Type Cartridge
Current Rating 100A
Voltage Rating - DC 170V
Applications Telecom
Approvals CE, UR
Breaking Capacity @ Rated Voltage 100kA
Mounting Bolt Mount
Dimension 1.000" Dia x 1.160" L (25.40mm x 29.40mm)
Win Source Part Number 048095-TPL-BD 100A 170V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPL-BD 100A 170V CAD Model

Description

The TPL-BD 100A 170V is a fuse manufactured by Eaton Bussmann. It is a Class CC fuse, designed to provide supplemental overcurrent protection in a variety of applications. These fuses are commonly used to protect motor circuits, transformers, and other sensitive equipment from damage caused by short circuits or overloads.

Applications

  • Motor Control Centers (MCCs): Used for branch circuit protection in motor starter applications.
  • Control Transformers: Provides overcurrent protection for control power transformers.
  • Panelboards: Offers supplementary protection within panelboards, safeguarding individual circuits.
  • Industrial Machinery: Protects sensitive components within various types of industrial equipment.
  • Heating, Ventilation, and Air Conditioning (HVAC) Systems: Used in HVAC equipment to protect motors and control circuits.

Features

  • Class CC Fuse: Provides excellent current-limiting protection.
  • 100A Current Rating: Designed to handle a maximum continuous current of 100 amperes.
  • 170V Voltage Rating: Suitable for applications with a maximum operating voltage of 170 volts.
  • Fast-Acting: Quickly interrupts overcurrents to minimize damage to protected equipment.
  • High Interrupting Rating: Capable of safely interrupting high-fault currents.

Benefits

  • Enhanced Equipment Protection: Protects valuable equipment from damage caused by overcurrents and short circuits.
  • Reduced Downtime: Minimizes the risk of equipment failures and production interruptions.
  • Improved Safety: Helps to prevent electrical fires and other hazards.
  • Compliance with Standards: Meets relevant industry standards for safety and performance.
  • Cost Savings: Reduces repair costs and extends the lifespan of protected equipment.

Additional Details

This fuse is part of the Eaton Bussmann TPL series, which is known for its reliability and performance. Key specifications include:

  • Interrupting Rating: The maximum fault current that the fuse can safely interrupt. Typical Class CC fuses have high interrupting ratings (e.g., 200kA).
  • Fuse Element: The internal component that melts when an overcurrent occurs.
  • Body Material: Typically made of durable materials like melamine or fiberglass.
  • Terminals: Designed for secure and reliable connections.

Proper fuse selection is critical to ensure adequate protection. It is important to verify that the fuse's current and voltage ratings are appropriate for the specific application. Always consult the Eaton Bussmann product datasheet for complete technical specifications and installation instructions.

You May Also Be Interested in

Eaton Bussmann
FUSE SQUARE 400A 700VAC RECT
Need more? Email Us
Eaton Bussmann
FUSE 500V 400A 1FU/115 AR EV
Need more? Email Us
Eaton Bussmann
FUSE 600A 1000V 3L PV BOLT-IN VE
Need more? Email Us
Eaton Bussmann
FUSE LIMITRON FAST ACTING
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 15A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
EV Fuse 500A 1000VDC S60
Need more? Email Us
Eaton Bussmann
FUSE 125A 2000V 1*SKN/246ADC DC
Need more? Email Us
Eaton Bussmann
FUSE 20A 2000V 1 SKN/246 GDC DC
Need more? Email Us
Eaton Bussmann
FUSE LIMITRON FAST ACTING
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess