EN
  • EN
  • DE

TB345-05STL1

Part No TB345-05STL1
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description BARRIER BLOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Terminal Block Type Barrier Block
Number of Circuits 5
Number of Wire Entries 10
Pitch 0.562" (14.27mm)
Number of Rows 2
Current Rating (Amps) 45A
Voltage Rating 600V
Wire Gauge 8-22 AWG
Top Termination Screws with Captive Plate
Bottom Termination Closed
Barrier Type 2 Wall (Dual)
Features Flange
Color Black;5;9;7;10;8;3;4;2;1;1528;2057;2098;4328;1920;1818;609;4965;123;5635;708;2649;116;2080;364;602191;5239;2861;2041;283;600884;602382;1885;600259;18;5346;2611;23;52;2553;277;600350;17;2094;4335;2103;410;3072;281;818;0;8788;8789;8790;8791;8792;49777;3858;3859;3860;16355;22320;8830;29421;34917;44192;124460;132436;116209;132438;132437;132439;124459;132440;32550;103733;124458;29652;75951;24473;24474;829;37402;131012;41074;41075;14493;14503;49864;3655;49859;49860;63261;49861;9034;57703;13778;8793;13207;39498;35511;26669;39554;35512;35513;39570;39571;26670;35514;34308;39586;39572;39587;34309;36076;34332;36134;34333;26671;34334;39591;39598;26672;26673;34335;36083;33781;34336;36082;34337;32525;36081;26674;26675;34338;34339;33782;34340;34341;36080;34342;34353;35515;26676;34354;41065;41066;36079;34355;36078;35516;41067;26677;41068;26678;35517;26679;41069;116208;41070;80536;3932;8730;4641;4128;8794;90;49865;28863;20674;35536;3586;108457;19446;13990;94631;94632;94633;94637;94634;94635;94636;15159;1051;7144;1571;29608;29607;29606;34800;34801;34802;63445;65023;65025;63909;65024;8795;8796;8797;8798;3891;2204;2187;5147;28884;1049;259;132074;8799;38;119222;1033;49862;49863;56;75952;10196;4557;4548;84376;38712;22324;90850;10127;22325;84377;84378;10128;10129;10130;4545;10204;35471;26680;26692;10206;10207;26693;10208;6575;22327;35472;35473;35474;4593;35475;4594;10202;10203;24476;7169;4925;7171;124457;8800;27238;28885;28267;28343;27801;27802;27803;27804;27805;27806;27807;27808;27809;27810;27811;27812;27813;27814;27815;132811;132812;19057;8801;8802;1289;5453;1082;23178;8803;8804;9185;1290;87378;87379;74026;16108;8805;8806;8807;8808;8809;1284;45386;1288;49966;45132;45133;45134;45135;45136;45137;45138;45139;45140;45141;45142;45143;45144;45145;45146;45147;45148;45149;45150;45151;45152;45153;45154;45155;45156;45157;45158;45159;45160;45161;45162;45163;45164;45165;45166;45167;45168;45169;45170;45171;45172;45173;45174;45175;45176;45177;45178;45179;45180;45181;45182;45183;45184;45185;45186;45187;45188;45189;45190;45191;45192;45193;45194;45195;45196;45197;45198;45199;45200;45201;45202;45203;45204;45205;45206;45207;75631;45208;45209;45210;45211;45212;45213;8;62;61;3;804;4;17;6;0;2;4;1;1;318221;318227;345366;345367;1;2;3;4;5;6;7;8;9;10;11;12;13;14;15;16;17;18;19;20;21;22;23;24;25;26;27;28;29;30;31;32;33;34;35;36;37;38;39;40;41;42;43;44;45;46;47;48;49;50;60;100;1;2;3;4;5;6;7;8;9;10;11;12;13;14;15;16;17;18;19;20;21;22;23;24;25;26;27;28;29;30;31;32;33;34;36;38;40;42;44;45;46;48;50;51;52;54;56;58;60;62;64;66;68;70;72;74;76;78;80;82;84;86;88;90;92;94;96;98;100;120;200;11909;13741;16030;17026;17329;17462;18160;18494;18741;19078;19109;19110;19387;20643;20719;20722;21141;21179;21351;21438;22035;23044;23183;23214;23670;24264;24777;25530;25839;26001;26518;26894;27105;27282;27461;27463;27479;27701;28168;28295;29348;29425;29447;29561;29740;30132;30829;30848;30875;30889;31769;32833;33252;33647;34945;35710;37644;41427;42429;42488;44791;45450;48299;50504;52163;57352;58360;58977;60483;126004;128024;129172;1;39665;121326;121390;169295;249730;295538;80383;1;247706;266261;293724;72441;102511;107648;142049;154437;158363;183493;188168;191763;193820;214394;216420;221942;237743;237883;243654;246015;256611;260518;262786;273611;277854;278742;287058;291185;299587;68500;70002;78808;85596;100018;111454;118109;140221;148476;150569;153343;156844;182102;185453;192915;198030;199354;218519;236651;255798;258756;1;155183;257642;100671;157291;157312;162883;182727;182808;182811;182824;199507;213650;221502;237347;256165;256295;260046;277633;286566;68382;1;40011;84678;63085;63108;145600;146073;657414;163577;137522;185375;670692;215839;216127;216243;216355;217324;2
Ultra Librarian 3D Model Ultra Librarian TB345-05STL1 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.5\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.375\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 3CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess