EN
  • EN
  • DE

HMC998APM5E

Part No HMC998APM5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GP 0HZ-22GHZ 32LFCSP-CAV / RF Amplifier IC General Purpose 0Hz ~ 22GHz 32-LFCSP-CAV (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 0Hz ~ 22GHz
P1dB 32dBm
Gain 15dB
Noise Figure 8dB
RF Type General Purpose
Voltage - Supply 11V ~ 15V
Current - Supply 500mA
Mounting SMD (SMT)
Package / Case 32-LFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-CAV (5x5)
Base Product Number HMC998
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 1127-3760,1127-3760-ND,-2735-HMC998APM5E,505-HMC998APM5E
Standard Package 1
Win Source Part Number 1032999-HMC998APM5E
Ultra Librarian 3D Model Ultra Librarian HMC998APM5E CAD Model

Description

The HMC998APM5E is a high-performance, GaAs MMIC Full-Differential Amplifier designed and manufactured by Analog Devices Inc., a renowned leader in high-performance analog technology. This state-of-the-art product is engineered to deliver exceptional signal fidelity and wide bandwidth, making it an ideal choice for a variety of demanding applications, including test instrumentation, defense electronics, and broadband communication systems.

Key Features

  • Frequency Range: The HMC998APM5E operates over a wide frequency range, providing versatility across different applications.
  • High Gain: It offers high gain levels, ensuring strong signal amplification for both analog and digital signals.
  • Low Noise Figure: The low noise figure of the amplifier minimizes signal distortion and improves overall system sensitivity.
  • Full-Differential Design: The full-differential design improves signal integrity and reduces susceptibility to external noise, leading to better performance in complex electronic environments.
  • Output Power: It provides robust output power, capable of driving a wide range of downstream components.

Applications

Due to its high performance and reliability, the HMC998APM5E is well-suited for a variety of applications. These include:

  • High-speed digital data processing
  • Military and space applications
  • Electronic warfare and radar systems
  • Test and measurement equipment
  • Communication infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC998APM5E is no exception. It is built with the highest quality materials and tested rigorously to ensure it meets the stringent standards expected by industry professionals.

Ordering Information

For detailed ordering information, specifications, and support, customers can visit the Analog Devices Inc. website or contact their local sales office. With its advanced features and dependable performance, the HMC998APM5E is a top-tier solution for those in need of a high-quality full-differential amplifier.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $229.2538 $229.2538
2+ $220.2986 $440.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess