EN
  • EN
  • DE

135D106X9050C6E3

Part No 135D106X9050C6E3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description 135D106X9050C6E3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 µF
Tolerance ±10%
Voltage - Rated 50 V
Type Hermetically Sealed
ESR (Equivalent Series Resistance) 6.4Ohm @ 120Hz
Temperature Range - Operating -55°C ~ 200°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Mounting Type Through Hole
Case / Package Axial
Size / Dimension 0.188" Dia x 0.453" L (4.78mm x 11.51mm)
Manufacturer Size Code C
Features Wet Tantalum
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1526955-135D106X9050C6E3
Ultra Librarian 3D Model Ultra Librarian 135D106X9050C6E3 CAD Model

Description

N

You May Also Be Interested in

Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
Lowest to $24.0101
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess