EN
  • EN
  • DE

PTSA080515V010

Part No PTSA080515V010
Manufacturer Eaton Bussmann
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 100MA 15V 0805 / PTC Resettable Fuse 15V 100 mA Ih Surface Mount 0805 (2012 Metric), Concave
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr Eaton - Electronics Division
Series PTSA0805
Package Tape & Reel
Voltage - Max 15V
Current - Max 10 A
Current - Hold (Ih) (Max) 100 mA
Current - Trip (It) 300 mA
Time to Trip 2 s
Resistance - Initial (Ri) (Min) 500 mOhms
Resistance - Post Trip (R1) (Max) 10 Ohms
Temperature Range - Operating -40°C ~ 85°C
Ratings AEC-Q200
Mounting SMD (SMT)
Package / Case 0805 (2012 Metric), Concave
Dimension 0.089" L x 0.059" W (2.25mm x 1.50mm)
Thickness (Max) 0.039" (1.00mm)
Approval Agency UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 283-PTSA080515V010DKR,283-PTSA080515V010CT,283-PTSA080515V010TR
Standard Package 4,000
Win Source Part Number 1117216-PTSA080515V010
Ultra Librarian 3D Model Ultra Librarian PTSA080515V010 CAD Model

Description

The Eaton - Electronics Division PTSA080515V010 is a PTC resettable fuse with a voltage rating of 15V and a maximum current of 10A.

  • Voltage Rating: 15V
  • Maximum Current: 10A
  • Current Hold: 100mA
  • Current Trip: 300mA
  • Time to Trip: 2s
  • Package/Case: 0805 (2012 Metric), Concave
  • Dimensions: 0.089" L x 0.059" W (2.25mm x 1.50mm)
  • Thickness: 0.039" (1.00mm)
  • Initial Resistance: 500 mOhms
  • Post-Trip Resistance: 10 Ohms
  • Suitable for: Circuit protection
  • Popularity: Low

You May Also Be Interested in

Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess