EN
  • EN
  • DE

PTS181216V035

Part No PTS181216V035
Manufacturer Eaton Bussmann
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 16V 350MA 1812 / Polymeric PTC Resettable Fuse 16V 350 mA Ih Surface Mount 1812 (4532 Metric), Concave
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr Eaton - Electronics Division
Series PTS1812
Package Tape & Reel
Type Polymeric
Voltage - Max 16V
Current - Max 100 A
Current - Hold (Ih) (Max) 350 mA
Current - Trip (It) 700 mA
Time to Trip 100 ms
Resistance - Initial (Ri) (Min) 320 mOhms
Resistance - Post Trip (R1) (Max) 1.5 Ohms
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric), Concave
Dimension 0.179" L x 0.128" W (4.55mm x 3.24mm)
Thickness (Max) 0.027" (0.68mm)
Approval Agency cURus, TUV
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8070
Other Names 283-3149-1,283-3149-6,283-3149-2
Standard Package 2,000
Win Source Part Number 1086283-PTS181216V035
Ultra Librarian 3D Model Ultra Librarian PTS181216V035 CAD Model

Description

The PTS1812 series is a polymeric PTC resettable fuse designed for circuit protection in electronic components. PTS1812 series is a polymeric PTC resettable fuse. Eaton Electronics Division's manufactures it.

  • Voltage (Max): 16V
  • Current (Max): 100A
  • Thickness: 0.027 inches (0.68mm)
  • Package/Case Size: 1812 (4532 Metric), Concave
  • Operating Temperature: -40°C to 85°C
  • Time to Trip: 100ms
  • Resistance - Initial (Ri) (Min): 320 mOhms
  • Resistance - Post-Trip (R1) (Max): 1.5 Ohms

You May Also Be Interested in

EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess