EN
  • EN
  • DE

LSN-T/6-D12N-C

Part No LSN-T/6-D12N-C
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828442-LSN-T/6-D12N-C
Ultra Librarian 3D Model Ultra Librarian LSN-T/6-D12N-C CAD Model

Description

The LSN-T/6-D12N-C is a current sensor manufactured by Murata Electronics North America. This sensor is designed for precise current measurement in various electronic circuits and power systems. It provides accurate current readings while maintaining isolation between the current carrying conductor and the measurement circuitry.

Applications

  • Power supplies
  • Inverters
  • Motor control systems
  • Battery management systems
  • Overcurrent protection circuits

Features

  • High accuracy current measurement
  • Galvanic isolation
  • Compact size
  • Low insertion loss
  • Wide operating temperature range

Benefits

  • Improved system performance through accurate current monitoring.
  • Enhanced safety due to galvanic isolation, protecting sensitive circuits.
  • Reduced board space requirements due to the sensor's compact design.
  • Minimal impact on circuit performance with low insertion loss.
  • Reliable operation in diverse environments thanks to a wide operating temperature range.

Additional Details

The LSN-T/6-D12N-C current sensor utilizes a closed-loop Hall effect principle to measure current. A magnetic field generated by the current-carrying conductor is concentrated by a magnetic core. The Hall effect sensor detects this magnetic field and produces a voltage proportional to the current. The sensor’s output is isolated from the primary current path, ensuring safety and preventing ground loops. The specific electrical specifications for this sensor will depend on the datasheet, including current range, accuracy, isolation voltage, and operating temperature. The package type is typically a through-hole or surface-mount configuration for easy integration into printed circuit boards. Proper external components, such as burden resistors, might be needed to convert the output current into a voltage signal that can be read by a microcontroller or other data acquisition system.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess