EN
  • EN
  • DE

NT06223F3350B1H

Part No NT06223F3350B1H
Manufacturer Eaton Bussmann
Catalog Temperature Sensors - NTC Thermistors
Description NTC 0603 2.2K 1% 3350 B 3% / NTC Thermistor 2.2k 0603 (1608 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Mfr Eaton - Electronics Division
Series NT
Package Tape & Reel (TR)
Resistance in Ohms @ 25°C 2.2k
Resistance Tolerance ±1%
B Value Tolerance ±3%
B25/50 3350K
Temperature Range - Operating -40°C ~ 125°C
Power - Max 200 mW
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8070
Other Names 283-NT06223F3350B1HTR
Standard Package 4,000
Win Source Part Number 1082855-NT06223F3350B1H
Ultra Librarian 3D Model Ultra Librarian NT06223F3350B1H CAD Model

Description

The NT06223F3350B1H is a temperature sensor that belongs to the NTC Thermistors category.

  • Category: NTC Thermistors
  • Temperature Range: -40°C to 125°C
  • Maximum Power: 200mW
  • Resistance @ 25°C: 2.2k ohms
  • Resistance Tolerance: ±1%
  • B Value Tolerance: ±3%
  • B25/50 Value: 3350K
  • Package/Case: 0603 (1608 Metric)
  • Mounting: SMD (SMT)
  • Packaging: Tape and Reel
  • Standard Package: 4,000
  • Manufacturer: Eaton - Electronics Division
  • Also known as: 283-NT06223F3350B1HTR

You May Also Be Interested in

EPCOS (TDK)
THERMISTOR NTC 30KOHM 3964K BEAD
Lowest to $1.5927
TE Connectivity
THERMISTOR NTC 10KOHM 3978K BEAD
Need more? Email Us
Vishay
NTC LEADED MICRO-CHIP, 10KOHM, 3
Lowest to $1.3098
Honeywell
THERM NTC 100KOHM 4261K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 5OHMS 5AMPS CLIN
Need more? Email Us
Honeywell
THERM NTC 100KOHM 4118K PROBE
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 8OHMS 4AMPS STRA
Need more? Email Us
Crouzet USA
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
Murata Electronics North America
THERM NTC 2.2KOHM 3500K 0201
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess