EN
  • EN
  • DE

LUG5-4

Part No LUG5-4
Manufacturer Eaton Bussmann
Catalog Terminals
Description TERMINAL LUG 2X(#2-600MCM) - 4 L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Terminal Type Lug, Grounding
Terminal Style Single Stud Hole
Tab Thickness 0.640" (16.26mm)
Length - Overall 3.760" (95.50mm)
Mounting Type Free Hanging (In-Line)
Termination Screw
Wire Gauge 600MCM (kcmil)-2 AWG
Insulation Non-Insulated
Ultra Librarian 3D Model Ultra Librarian LUG5-4 CAD Model

Description

NULL

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 350 MCM #3/8
Need more? Email Us
Molex, LLC
19039-0001 Molex Terminals SNAP PLUG RECPT 18-22 AWG FEMALE datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #1/2
Need more? Email Us
Molex, LLC
19203-0389 Molex Terminals KRIMPTITE RING TNG datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
19276-0005 Molex Terminals .250X.032 FEM FIQD INSULK 16-14 QUIXON datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/2
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 10 AWG #1/4
Need more? Email Us
Molex, LLC
19193-0219 Molex Terminals RING TERMINAL 6AWG VERSAKRIMP datasheet, inventory, & pricing.
Lowest to $0.6112
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess