EN
  • EN
  • DE

MAX16813AUP/V+

Part No MAX16813AUP/V+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 5700uA Supply Current Automotive 20-Pin TSSOP EP / IC LED DRIVER CTRLR DIM 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Number of Outputs 4
Voltage Supply MIN 4.75V
Voltage Supply MAX 40V
Output Current per Channel 150mA
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Automotive, Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Manufacturer Package 20-TSSOP
Win Source Part Number 785460-MAX16813AUP/V+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16813AUP/V+
Introduction Date August 09, 2017
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2038
Ultra Librarian 3D Model Ultra Librarian MAX16813AUP/V+ CAD Model

Description

The MAX16813AUP/V+ from Maxim Integrated is a versatile and efficient LED driver designed to address the needs of high-brightness LED applications. This integrated circuit (IC) is ideal for automotive lighting, LCD backlighting, and general illumination applications that require high efficiency, high reliability, and a compact form factor.

The MAX16813AUP/V+ is capable of providing a high level of performance with an integrated switch-mode controller, MOSFET, and high-side current monitor. This makes the driver not only efficient but also simplifies the design process by reducing external component requirements. The device operates over a wide input voltage range from 5V to 40V, which allows for flexible usage across various applications.

With its integrated spread-spectrum modulation, the MAX16813AUP/V+ minimizes EMI emissions, a critical feature for applications sensitive to electromagnetic interference. The device also includes a PWM dimming feature that allows for precise control over LED brightness, enhancing the visual experience and reducing power consumption when full brightness is not required.

Safety is a paramount concern in LED driver design, and the MAX16813AUP/V+ addresses this with its built-in thermal shutdown, open-LED detection, and short-circuit protection. These features ensure that the LED driver operates within safe parameters, protecting both the LEDs and the driver from potential damage due to abnormal operating conditions.

The MAX16813AUP/V+ comes in a compact TSSOP-20 package, making it an excellent choice for space-constrained applications. Its robust design ensures a long operational life and reliable performance even in harsh environments, making it a trusted solution for automotive and industrial lighting systems.

In summary, the MAX16813AUP/V+ LED driver from Maxim Integrated is a high-efficiency solution that combines functionality and protection features in a small package, making it an excellent choice for designers looking to enhance their high-brightness LED applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6998 $52.4850
175+ $0.5742 $100.4850
270+ $0.5562 $150.1740
375+ $0.5383 $201.8625
485+ $0.5204 $252.3940
645+ $0.4665 $300.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess