EN
  • EN
  • DE

LS-20

Part No LS-20
Manufacturer Eaton Bussmann
Catalog OEM Parts (J - L)
Description Limit Switch, Round Plunger, Plastic, 2NO, Slow-Action
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Standard
Depth 31 mm
Housing Material Plastic
Length 76 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature -25 °C
Mount Standard
Ratings IP66
RoHS Compliant
Termination Screw
Width 33.5 mm
Win Source Part Number 1018929-LS-20
Categories OEM Parts(J-L)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS-20 CAD Model

Description

The LS-20 is a standard connector with a screw termination designed by Eaton Bussmann.

  • Length: 76mm
  • Width: 33.5mm
  • Housing Material: plastic
  • IP Rating: IP66
  • RoHS Compliant: yes
  • Maximum Temperature: 70 °C
  • Designed for: OEM parts
  • Popularity: low
  • Termination: screw

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
Lumileds
Lowest to $1.6320
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Chilisin
Lowest to $0.0517
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0405
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
KIWI
Lowest to $0.0839

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess