EN
  • EN
  • DE

LPF1-440

Part No LPF1-440
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description LIGHTED FUSE PULLER 440V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Circuit Protection Accessories
Mfr Eaton Bussmann
Series NH
Package Bulk
Product Status Obsolete
Accessory Type Fuse Removal Tool
For Use With/Related Products Fuseholder; NH
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8203.20.2000
Win Source Part Number 1012075-LPF1-440
Ultra Librarian 3D Model Ultra Librarian LPF1-440 CAD Model

Description

The LPF1-440 is a fuse removal tool from Eaton Bussmann.

  • Accessory Type: Fuse Removal Tool
  • Application: Fuseholders and NH Fuses
  • Series: NH
  • Packaging: Bulk
  • Standard Package: 100 pcs
  • Component Status: Active
  • REACH: Unaffected
  • Manufacturer: Eaton Bussmann

You May Also Be Interested in

Schurter Inc.
COVER CIRCUIT BRKR 2POLE
Need more? Email Us
Eaton Bussmann
FUSEHOLDER BUSS BAR
Need more? Email Us
Littelfuse Inc.
INSULATION NUT W/ LOCKING HOOK
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER KNOB GRAY 3AG
Lowest to $1.0115
Littelfuse Inc.
MODULE 4 STUD ASSEMBLY M6 THREAD
Need more? Email Us
Eaton Bussmann
ACCY FUSE COVER R/H 25060
Need more? Email Us
Littelfuse Inc.
CAP FOR 5X20MM FUSE SLOTTED
Lowest to $4.8524
Schurter Inc.
SCREW COVER CIRCUIT BRKR 2POLE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR KNOB ONLY
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess