EN
  • EN
  • DE

KVW-5R0C105-R

Part No KVW-5R0C105-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description SUPERCAPACITOR COIN 5V 1.5F CYL / 1 F (EDLC) Supercapacitor 5 V Radial, Can 30Ohm 1000 Hrs @ 85°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Mfr Eaton - Electronics Division
Series KVW
Package Tray
Capacitance 1 F
Tolerance -20%, +80%
Voltage - Rated 5 V
ESR (Equivalent Series Resistance) 30Ohm
Lifetime @ Temp. 1000 Hrs @ 85°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.217" (5.50mm)
Size / Dimension 0.819" Dia (20.80mm)
Height - Seated (Max) 0.433" (11.00mm)
Temperature Range - Operating -40°C ~ 85°C
Standard Package 500
MSL Level 1 (Unlimited)
ECCN 3A991J2
HTSUS 8532.29.0040
Win Source Part Number 1338814-KVW-5R0C105-R
Ultra Librarian 3D Model Ultra Librarian KVW-5R0C105-R CAD Model

Description

The Eaton KVW electric double layer capacitor is a supercapacitor with a capacitance of 1 F and a voltage rating of 5 V.

  • Manufacturer: Eaton
  • Capacitor Type: Supercapacitor (Electric Double Layer Capacitor)
  • Series: KVW
  • Capacitance: 1 F
  • Voltage Rating: 5 V
  • Lead Spacing: 0.217" (5.50mm)
  • Package Size: 0.819" Dia (20.80mm)
  • Tolerance: -20%, +80%
  • ESR (Equivalent Series Resistance): 30Ohm
  • Mounting Type: Through-Hole
  • Temperature Range: -40°C to 85°C
  • Packaging: Tray
  • Standard Package Quantity: 500

You May Also Be Interested in

Elna America
CAP 47MF -20% +80% 5.5V T/H
Need more? Email Us
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
AVX Corp/Kyocera Corp
CAP 2.5F 0% +100% 6V T/H
Lowest to $29.1045
Elna America
CAP 220MF -20% +80% 5.5V T/H
Lowest to $1.2973
Rubycon
CAP 190F 20% 2.5V THROUGH HOLE
Need more? Email Us
Panasonic
CAP 200MF -20% +80% 3.3V SMD
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Lowest to $8.5344
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess