The TD62503F(EL) is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. It's designed to drive inductive loads such as relays, solenoids, and stepper motors. This device is part of the TD62503 series, providing an interface between logic circuits and high-power devices.
Applications:
- Relay drivers
- Solenoid drivers
- Stepping motor control
- LED display drivers
- Logic buffers
- Lamp drivers
Features:
- High output voltage: 50V (min)
- High output current: 500mA per channel
- Output clamp diodes for inductive load driving
- Inputs compatible with TTL and 5V CMOS logic
- Package: SOP-16
- Low saturation voltage
Benefits:
- Simplified interface between logic circuits and high-power loads
- Protection against inductive kickback
- High reliability and robustness
- Reduced component count
- Surface mount package (SOP) for space-saving
Additional Details:
The TD62503F(EL) comprises seven NPN Darlington transistor arrays, each with an output clamp diode for inductive load protection. The inputs are compatible with standard TTL and 5V CMOS logic levels, simplifying integration with microcontrollers and other digital circuits. The SOP-16 (Small Outline Package) allows for high-density board designs. Maximum supply voltage is 15V. The operating temperature ranges from -40°C to +85°C. The "(EL)" suffix typically indicates specific packaging or environmental compliance features. This device is a reliable solution for driving various loads in industrial and consumer applications, especially where space is a constraint.
The integrated free-wheeling diodes protect the output transistors from inductive kickback voltage, thus negating the necessity for external components. The high current drive makes it possible to manage even the more demanding loads. The TD62503F(EL)'s widespread use demonstrates its reliability and efficiency.