EN
  • EN
  • DE

DS16-10P

Part No DS16-10P
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Jumpers
Description JUMPER TERM BLK 10POS SCREW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Terminal Block, Cross Connection
Number of Positions 10
Pitch 0.472" (12.00mm)
Style Screw - Half Thread
For Use With/Related Products DP Series
Contact Material Copper Alloy
Contact Finish Tin
Color Gray
Ultra Librarian 3D Model Ultra Librarian DS16-10P CAD Model

Description

NULL

You May Also Be Interested in

Weidmuller
CONN FERRULE 7AWG IVORY
Need more? Email Us
Weidmuller
TERMINAL CROSS CONN QL 2 ST 5
Need more? Email Us
Weidmuller
JUMPER TERM BLK SLEEVE
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 10POS FLAT PIN
Lowest to $3.7792
Weidmuller
CONN FERRULE DIN 2AWG BG 1=50PC
Lowest to $0.6537
Phoenix Contact
JUMPER TERM BLK 4POS RING
Need more? Email Us
American Electrical Inc.
UK 10/10 AVK CROSS CONNECTION
Need more? Email Us
Weidmuller
CONN FERRULE 12AWG GRAY
Need more? Email Us
Weidmuller
Terminal Block Tools & Accessories ZQV 35N/2
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess