EN
  • EN
  • DE

DRA127-330-M

Part No DRA127-330-M
Manufacturer Eaton Bussmann
Catalog EMI / RFI Components
Description Inductor Power Shielded Drum Core 32.01uH/33uH 20% 100KHz 3.22A 72mOhm DCR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034665-DRA127-330-M
Categories EMI / RFI Components
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DRA127-330-M CAD Model

Description

The DRA127-330-M is a common mode choke from Eaton Bussmann designed for EMI/RFI suppression. It is used to filter out unwanted noise and interference from electronic circuits, improving signal integrity and system performance. This choke is particularly effective at attenuating common mode noise, which is a type of noise that appears on both signal lines simultaneously.

Applications:

  • Switching Power Supplies: Reduces noise generated by switching circuits.
  • LED Lighting: Filters out EMI to prevent interference with other electronic devices.
  • Data Communication Lines: Suppresses noise in data transmission systems.
  • Audio Equipment: Minimizes noise and hum in audio circuits.
  • Motor Drives: Reduces EMI generated by motor control circuits.

Features:

  • High Impedance at High Frequencies: Provides effective noise suppression.
  • Low DC Resistance: Minimizes power loss in the circuit.
  • Compact Size: Allows for easy integration into various applications.
  • High Current Capacity: Can handle significant current without saturation.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Reduced EMI/RFI: Improves signal integrity and prevents interference.
  • Improved System Performance: Ensures reliable operation of electronic devices.
  • Compliance with EMC Regulations: Helps meet regulatory requirements for electromagnetic compatibility.
  • Enhanced Audio Quality: Reduces noise and hum in audio applications.
  • Increased System Reliability: Protects against damage from noise and interference.

Technical Specifications:

The DRA127-330-M has a rated inductance of 33µH (microhenries). It is designed to handle a specific rated current, which must be considered when selecting the choke for a particular application. The choke’s physical dimensions and mounting style are also important factors to consider for integration into the circuit board. The device is constructed with materials that provide high magnetic permeability and low core loss to ensure efficient noise suppression. The operating temperature range is specified to ensure reliable performance in a variety of environmental conditions. The choke’s impedance characteristics vary with frequency, providing optimal noise attenuation over a specific frequency range.

You May Also Be Interested in

Murata Electronics North America
RF FILTER SIGNAL 2.14GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Murata Electronics North America
EMI Filter Flat Style SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
Taiyo Yuden
FILTER SAW 942.5MHZ 5SMD / 942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 2dB 35MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
AVX Corp/Kyocera Corp
RF DUPLEXER 881.5MHZ/2.14GHZ SMD / RF Duplexer 869MHz ~ 894MHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead
Lowest to $0.4826
Schaffner EMC Inc.
LINE FILTER 250VAC 6A CHASS MNT / Single Phase EMC/EMI Line Filter 6 A 250VAC DC ~ 400Hz Two Stage Quick Connect
Lowest to $27.5863
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads DFCB3881MLDJAA-RD1
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 942.5MHZ BAND PASS / 942.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $11.5878
Murata Electronics North America
FILTER SAW 138.24MHZ 12SMD / 138.24MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 10.5dB 20MHz Bandwidth 12-SMD, No Lead
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess