EN
  • EN
  • DE

DRA127-150-R

Part No DRA127-150-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 15UH 4.83A 27 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 13 Weeks
Features Shielded Wirewound Inductor 27mOhm Nonstandard
Manufacturer Eaton Bussmann
Series DRA
Package Reel - TR
Operating Temperature Range -40°C ~ 165°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number DRA127-150-R-ND, DRA127150R, 283-3587-1, 283-3587-2, 283-3587-6
Quantity per package 350
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869268-DRA127-150-R
Ultra Librarian 3D Model Ultra Librarian DRA127-150-R CAD Model

Description

The Eaton Bussmann DRA127-150-R is a fixed inductor. Fixed inductors are passive electronic components that store energy in a magnetic field when electric current flows through them. They are commonly used in circuits to filter, block, or bypass signals, and to provide energy storage.

Applications

  • Power Supplies: Used for filtering and energy storage in switching power supplies.
  • Radio Frequency (RF) Circuits: Employed in impedance matching networks, filters, and resonant circuits.
  • DC-DC Converters: Vital components in boost, buck, and other DC-DC converter topologies.
  • EMI Filtering: Used to suppress electromagnetic interference (EMI) in electronic devices.
  • Signal Filtering: Smoothing and conditioning analog and digital signals.

Features

  • Fixed Inductance Value: Offers a specific inductance (15uH in this case) that remains constant under normal operating conditions.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) radiated from the inductor.
  • High Current Handling: Designed to handle relatively high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power loss due to resistance in the inductor's winding.
  • Surface Mount Technology (SMT): Facilitates automated assembly onto printed circuit boards (PCBs).
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances Directive, ensuring environmental safety.

Benefits

  • Effective Filtering: Removes unwanted noise and ripple from power and signal lines.
  • Stable Performance: Provides consistent inductance for reliable circuit operation.
  • Reduced EMI: Shielded construction minimizes interference with other electronic components.
  • Efficient Power Transfer: Low DCR minimizes power loss and improves overall circuit efficiency.
  • Easy Assembly: SMT design simplifies the manufacturing process.

Additional Details

The DRA127-150-R has an inductance of 15µH. The "DRA127" likely refers to the series or package size of the inductor, with the "150" indicating the inductance value (15µH). The "-R" typically signifies RoHS compliance. Key specifications to consider include the inductance tolerance, saturation current, rated current, and DC resistance. These details can be found in the Eaton Bussmann datasheet for the DRA127-150-R. The physical dimensions, temperature rating, and self-resonant frequency (SRF) are also important for proper application and must be obtained from the official datasheet.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5634 $62.5360
95+ $1.2829 $121.8755
140+ $1.2428 $173.9920
195+ $1.2027 $234.5265
250+ $1.1626 $290.6500
335+ $1.0424 $349.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess