EN
  • EN
  • DE

DRA125-470-M

Part No DRA125-470-M
Manufacturer Eaton Bussmann
Catalog EMI / RFI Components
Description Shielded Drum Core Power Inductor 47uH 20% T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034648-DRA125-470-M
Categories EMI / RFI Components
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DRA125-470-M CAD Model

Description

The Eaton Bussmann 1034648-DRA125-470-M is an EMI/RFI component that is designed to suppress electromagnetic interference and radio frequency interference.

  • Type: EMI/RFI component
  • Alternative Part: Cross-reference
  • Popularity: Low
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 942.5MHZ BAND PASS / 942.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $11.5878
Murata Electronics North America
FILTER SAW 138.24MHZ 12SMD / 138.24MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 10.5dB 20MHz Bandwidth 12-SMD, No Lead
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
Taiyo Yuden
Saw Filter, GSM850/CDMA Rx, 1GHZ, Unbalan
Need more? Email Us
Murata Electronics North America
EMI/RFI Suppressors & Ferrites CE0401G95DCB000RB2
Need more? Email Us
Vishay
Inductor Bead Shielded Multi-Layer 600Ohm 25% 100MHz Ferrite 200mA 1206 T/R
Lowest to $0.0266
AVX Corp/Kyocera Corp
RF DUPLEXER 881.5MHZ/2.14GHZ SMD / RF Duplexer 869MHz ~ 894MHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead
Lowest to $0.4826
Knowles Syfer
FILTER LC(PI) 0.15UF SMD / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.15µF 5 A 1812 (4532 Metric), 3 PC Pad
Lowest to $8.1852

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess