EN
  • EN
  • DE

CTX200-4P-R

Part No CTX200-4P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 200.11UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr Eaton Bussmann
Series Econo-Pac™
Package Tape & Reel
Product Status Active
Number of Coils 2
Inductance - Connected In Parallel 200.11 µH
Inductance - Connected In Series 800.44 µH
Tolerance ±20%
Current Rating - Parallel 600 mA
Current Rating - Series 300 mA
DC Resistance (DCR) - Parallel 810mOhm Max
DC Resistance (DCR) - Series 3.24Ohm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.250" (6.35mm)
Standard Package 600 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 580985-CTX200-4P-R
Ultra Librarian 3D Model Ultra Librarian CTX200-4P-R CAD Model

Description

The Econo-Pac™ 580985-CTX200-4P-R is a surface mount inductor array designed for signal transformers and other applications.

  • Series: Econo-Pac™
  • Application: Signal Transformers
  • Coils: 2
  • Connected Inductance (Series): 800.44μH
  • Connected Inductance (Parallel): 200.11μH
  • Inductance Tolerance: ±20%
  • Current Rating (Series): 300mA
  • Current Rating (Parallel): 600mA
  • Package/Case: Nonstandard
  • Size: 0.550" L x 0.550" W
  • Temperature Range: -40°C to 85°C
  • Shielded: Yes
  • Package: Tape and Reel
  • Status: Active
  • Manufacturer: Eaton Bussmann

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 99.14UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 16.09UH SMD
Lowest to $4.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 298.12UH SMD
Lowest to $1.3349
Eaton Bussmann
INDUCT ARRAY 2 COIL 25.92UH SMD
Lowest to $4.7793
Eaton Bussmann
INDUCT ARRAY 2 COIL 19.6UH SMD
Lowest to $4.4969
Sumida America Components Inc.
Lowest to $1.6320
Eaton Bussmann
INDUCT ARRAY 2 COIL 15.01UH SMD
Lowest to $0.6915
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.208UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 20.62UH SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5438 $59.0694
31+ $3.7283 $115.5773
48+ $3.6118 $173.3664
67+ $3.4953 $234.1851
86+ $3.3788 $290.5768
115+ $3.0293 $348.3695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess