EN
  • EN
  • DE
  • IT

CTX100-4

Part No CTX100-4
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 99.23UH SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr Eaton Bussmann
Series OCTA-PAC®
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Number of Coils 2
Inductance - Connected In Parallel 99.23 µH
Inductance - Connected In Series 396.9 µH
Tolerance ±20%
Current Rating - Parallel 920 mA
Current Rating - Series 460 mA
DC Resistance (DCR) - Parallel 302mOhm Max
DC Resistance (DCR) - Series 1.21Ohm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.250" (6.35mm)
Standard Package 600 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 580974-CTX100-4
Ultra Librarian 3D Model Ultra Librarian CTX100-4 CAD Model

Description

The OCTA-PAC™ series inductor array is a reliable component designed for electronic applications.

  • Series: OCTA-PAC™
  • Size Dimension: 0.550" L x 0.550" W (13.97mm x 13.97mm)
  • Shielding: Unshielded
  • Mounting Type: Surface mount
  • Coils: Two
  • Inductance (Series): 396.9 µH
  • Inductance (Parallel): 99.23 µH
  • Current Rating (Parallel): 920 mA
  • Current Rating (Series): 460 mA
  • DC Resistance (DCR) Parallel: 302mOhm max
  • DC Resistance (DCR) Series: 1.21 Ohm max
  • Operating Temperature: -40°C to 85°C
  • Package Quantity: 600 pieces
  • Tolerance: ±20%
  • Manufacturer: Eaton Bussmann
  • Status: Obsolete

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 2.208UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 1UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $4.5937
Bourns Inc.
INDUCT ARRAY 2 COIL 22UH SMD
Lowest to $1.7746
Eaton Bussmann
INDUCT ARRAY 2 COIL 20.62UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 4.7UH SMD
Lowest to $0.7574
Bourns Inc.
INDUCT ARRAY 2 COIL 33UH SMD
Lowest to $1.3724
Bourns Inc.
INDUCT ARRAY 2 COIL 100UH SMD
Lowest to $2.3232
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.18UH SMD
Lowest to $3.2280

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess