EN
  • EN
  • DE
  • IT

CTX100-4-R

Part No CTX100-4-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 99.23UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr Eaton Bussmann
Series OCTA-PAC®
Package Tape & Reel
Product Status Active
Number of Coils 2
Inductance - Connected In Parallel 99.23 µH
Inductance - Connected In Series 396.9 µH
Tolerance ±20%
Current Rating - Parallel 920 mA
Current Rating - Series 460 mA
DC Resistance (DCR) - Parallel 302mOhm Max
DC Resistance (DCR) - Series 1.21Ohm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.250" (6.35mm)
Standard Package 600 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 580975-CTX100-4-R
Ultra Librarian 3D Model Ultra Librarian CTX100-4-R CAD Model

Description

The 580975-CTX100-4-R is an unshielded inductor array from the OCTA-PAC® series.

  • Usage: electronic circuits
  • Package: tape & reel
  • Size: 0.550" L x 0.550" W (13.97mm x 13.97mm)
  • Height: 0.250" (6.35mm)
  • Tolerance: ±20%
  • Coils: 2
  • Inductance (Series): 396.9 μH
  • Inductance (Parallel): 99.23 μH
  • Current Ratings (Parallel): 920 mA
  • Current Ratings (Series): 460 mA
  • DC Resistance (Parallel): 302mOhm
  • DC Resistance (Series): 1.21Ohm
  • Mounting: surface mountable
  • Operating Temperature: -40°C to 85°C
  • Status: active
  • Manufacturer: Eaton Bussmann

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.7590
Eaton Bussmann
INDUCT ARRAY 2 COIL 200.7UH SMD
Lowest to $4.7793
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.027UH SMD
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 66UH SMD / Inductor Power Shielded Wirewound 66uH/270uH 20% 100KHz 2.4A/1.2A 0.11Ohm/0.42Ohm DCR Automotive T/R
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 49.64UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 22.47UH SMD
Lowest to $0.2616
Bourns Inc.
INDUCT ARRAY 2 COIL 220UH SMD
Lowest to $1.7463
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $4.5937
API Delevan Inc.
INDUCT ARRAY 2 COIL 20UH SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2757 $51.0045
445+ $0.2262 $100.6590
685+ $0.2191 $150.0835
945+ $0.2121 $200.4345
1,220+ $0.2050 $250.1000
1,635+ $0.1838 $300.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess