EN
  • EN
  • DE

CTX01-14100

Part No CTX01-14100
Manufacturer Eaton Bussmann
Catalog Power Transformers
Description PWR XFMR GATE DRVR 1.4MH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Power Transformers
Mfr Eaton Bussmann
Package Bulk
Product Status Active
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 971677-CTX01-14100
Ultra Librarian 3D Model Ultra Librarian CTX01-14100 CAD Model

Description

The 971677-CTX01-14100 is a power transformer manufactured by Eaton Bussmann.

  • Category: power transformers
  • Series: None Specified
  • Packaging: bulk
  • Standard Package: 98 pieces
  • HTSUS: 0000.00.0000
  • Product Status: active
  • MSL: 1 (no moisture sensitivity restrictions)

You May Also Be Interested in

Triad Magnetics
XFRMR TOROIDAL 160VA CHAS MOUNT / Power Transformer 4000VAC 160VA 8 Terminal Wire Lead Center Single Hole
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 40VA CHAS MT
Need more? Email Us
Eaton Bussmann
PWR XFMR DISC FLY 7.5UH
Need more? Email Us
Signal Transformer
PWR XFMR LAMINATED 600VA CHAS MT /
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH
Lowest to $14.5918
Hammond Manufacturing
XFRMR LAMINATED 200VA CHAS MOUNT
Need more? Email Us
Signal Transformer
PWR XFMR LAMINATED 10VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 130VA CHAS MT
Need more? Email Us
Signal Transformer
PWR XFMR SEMI-TORO 30VA TH /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess