EN
  • EN
  • DE

CTX0.68-1A-R

Part No CTX0.68-1A-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 752NH SMD / Unshielded 2 Coil Inductor Array 3.01 µH Inductance - Connected in Series 752 nH Inductance - Connected in Parallel 4.6mOhm Max DC Resistance (DCR) - Parallel 9 A Nonstandard
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series OCTA-PAC® PLUS
Package Tape & Reel (TR)
Product Status Obsolete
Number of Coils 2
Inductance - Connected In Parallel 752 nH
Inductance - Connected In Series 3.01 µH
Tolerance ±25%
Current Rating - Parallel 9 A
Current Rating - Series 4.48 A
Current Saturation - Parallel 9.4 A
Current Saturation - Series 4.69 A
DC Resistance (DCR) - Parallel 4.6mOhm Max
DC Resistance (DCR) - Series 18.5mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height 0.165" (4.19mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names CTX0-68-1A-R,CTX0.68-1A,CTX0.68-1A-ND
Standard Package 1,100
Win Source Part Number 993695-CTX0.68-1A-R
Ultra Librarian 3D Model Ultra Librarian CTX0.68-1A-R CAD Model

Description

The CTX0.68-1A-R is an array of signal transformers designed for inductor, coil, and choke applications.

  • Package: tape & reel (TR)
  • Mounting Type: SMD (SMT)
  • Tolerance: ±25%
  • Height: 0.165" (4.19mm)
  • Coils: 2
  • Inductance (Series): 3.01 μH
  • Inductance (Parallel): 752 nH
  • Current Rating (Series): 4.48 A
  • Current Rating (Parallel): 9 A
  • Current Saturation (Series): 4.69 A
  • Current Saturation (Parallel): 9.4 A
  • DC Resistance (DCR) (Series): 18.5mOhm Max
  • DC Resistance (DCR) (Parallel): 4.6mOhm Max
  • Operating Temperature Range: -40°C ~ 85°C
  • Series: OCTA-PAC® PLUS
  • Supplied In: bulk
  • Alternative Parts: CTX0-68-1A-R, CTX0.68-1A-ND
  • Product Status: obsolete

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 2.02UH SMD
Lowest to $3.2617
Eaton Bussmann
INDUCT ARRAY 2 COIL 1.1UH SMD
Lowest to $3.4766
Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 99.14UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.88UH SMD
Lowest to $2.4665
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.61UH SMD
Lowest to $2.2954
Eaton Bussmann
INDUCT ARRAY 2 COIL 19.6UH SMD
Lowest to $4.4969
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.6UH SMD
Lowest to $1.1296
Eaton Bussmann
INDUCT ARRAY 2 COIL 49.64UH SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess