EN
  • EN
  • DE

CSC-9503P

Part No CSC-9503P
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Jumpers
Description JUMPER TERM BLK 3POS FLAT PIN  /  3 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Accessories - Jumpers
Mfr Eaton - Bussmann Electrical Division
Package Bulk
Product Status Obsolete
Type Terminal Block, Cross Connection
Number of Positions 3
Pitch 0.984" (25.00mm)
Style Flat Pins - Angled
For Use With/Related Products DP Series
Contact Material Copper Alloy
Contact Finish Tin
Color Gray
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 5
Win Source Part Number 1053421-CSC-9503P
Ultra Librarian 3D Model Ultra Librarian CSC-9503P CAD Model

Description

The Eaton - Bussmann Electrical Division 1053421-CSC-9503P is a terminal block cross connection type that has 3 positions.

  • Positions: 3
  • Pitch: 0.984" (25.00mm)
  • Color: Gray
  • Contact Finish: Tin
  • For Use With/Related Products: DP Series
  • Style: Flat pins-angled
  • HTSUS: 8538.90.8180 compliant
  • Approval: Approved by 9503P.

You May Also Be Interested in

Altech corporation
JUMPER TERM BLK 2POS ROUND PINS / 2 Position Terminal Block, Cross Connection Jumper Round Pins
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 10POS SCREW-IN
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 4POS BRIDGE
Need more? Email Us
TE Connectivity
BJM6D-10
Need more? Email Us
Maxim Integrated
Need more? Email Us
Eaton Bussmann
JUMPER TERM BLK 10POS FLAT PIN / 10 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 57POS BRIDGE
Need more? Email Us
Altech corporation
JUMPER TERM BLK 3POS ROUND PINS / 3 Position Terminal Block, Cross Connection Jumper Round Pins
Need more? Email Us
Wolfson Microelectronics plc
LOW POWER AUDIO CODEC FOR PORTABLE APPLICATIONS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess